TelephoneStuff.com Corning Cable ALTOS Loose Tube, Gel-Free, Double-Jacket,.. 012EU5-T4101D20

Description
ALTOS Loose Tube, Gel-Free, Double-Jacket, Single-Armored Single-mode 12-Fiber Cable is a rugged, armored cables designed for direct-buried installation while suitable for duct and aerial (lashed) installation. Features: - Gel-free waterblocking technology for craft-friendly cable preparation - Corrugated steel tape armor provides rodent resistance for direct-buried applications - Flexible, craft-friendly buffer tubes are easy to route in closures - SZ-stranded, loose tube design isolates fibers from installation and environmental rigors and facilitates midspan access - Dielectric central strength member means no preferential bend and requires no bonding or grounding - Medium-density polyethylene jacket is rugged, durable and easy to strip while providing superior protection against UV radiation, fungus, abrasion and other environmental factors - Environment: Outdoor - Cable Type: Loose Tube - Product Type: Armored - Fiber Category: Single-mode (OS2) - Fiber Count: 12 - Number of Tube Positions: 6 - Buffer Tube Diameter: 0.1" (2.5mm) - Tape: Water-swellable
Description
ALTOS Loose Tube, Gel-Free, Double-Jacket, Single-Armored Single-mode 12-Fiber Cable is a rugged, armored cables designed for direct-buried installation while suitable for duct and aerial (lashed) installation. Features: - Gel-free waterblocking technology for craft-friendly cable preparation - Corrugated steel tape armor provides rodent resistance for direct-buried applications - Flexible, craft-friendly buffer tubes are easy to route in closures - SZ-stranded, loose tube design isolates fibers from installation and environmental rigors and facilitates midspan access - Dielectric central strength member means no preferential bend and requires no bonding or grounding - Medium-density polyethylene jacket is rugged, durable and easy to strip while providing superior protection against UV radiation, fungus, abrasion and other environmental factors - Environment: Outdoor - Cable Type: Loose Tube - Product Type: Armored - Fiber Category: Single-mode (OS2) - Fiber Count: 12 - Number of Tube Positions: 6 - Buffer Tube Diameter: 0.1" (2.5mm) - Tape: Water-swellable

Suppliers

Company
Product
Description
Supplier Links
Corning Cable ALTOS Loose Tube, Gel-Free, Double-Jacket,.. - 012EU5-T4101D20 - TelephoneStuff.com
Huntington Beach, CA, USA
Corning Cable ALTOS Loose Tube, Gel-Free, Double-Jacket,..
012EU5-T4101D20
Corning Cable ALTOS Loose Tube, Gel-Free, Double-Jacket,.. 012EU5-T4101D20
ALTOS Loose Tube, Gel-Free, Double-Jacket, Single-Armored Single-mode 12-Fiber Cable is a rugged, armored cables designed for direct-buried installation while suitable for duct and aerial (lashed) installation. Features: - Gel-free waterblocking technology for craft-friendly cable preparation - Corrugated steel tape armor provides rodent resistance for direct-buried applications - Flexible, craft-friendly buffer tubes are easy to route in closures - SZ-stranded, loose tube design isolates fibers from installation and environmental rigors and facilitates midspan access - Dielectric central strength member means no preferential bend and requires no bonding or grounding - Medium-density polyethylene jacket is rugged, durable and easy to strip while providing superior protection against UV radiation, fungus, abrasion and other environmental factors - Environment: Outdoor - Cable Type: Loose Tube - Product Type: Armored - Fiber Category: Single-mode (OS2) - Fiber Count: 12 - Number of Tube Positions: 6 - Buffer Tube Diameter: 0.1" (2.5mm) - Tape: Water-swellable

ALTOS Loose Tube, Gel-Free, Double-Jacket, Single-Armored Single-mode 12-Fiber Cable is a rugged, armored cables designed for direct-buried installation while suitable for duct and aerial (lashed) installation.
Features:
- Gel-free waterblocking technology for craft-friendly cable preparation
- Corrugated steel tape armor provides rodent resistance for direct-buried applications
- Flexible, craft-friendly buffer tubes are easy to route in closures
- SZ-stranded, loose tube design isolates fibers from installation and environmental rigors and facilitates midspan access
- Dielectric central strength member means no preferential bend and requires no bonding or grounding
- Medium-density polyethylene jacket is rugged, durable and easy to strip while providing superior protection against UV radiation, fungus, abrasion and other environmental factors
- Environment: Outdoor
- Cable Type: Loose Tube
- Product Type: Armored
- Fiber Category: Single-mode (OS2)
- Fiber Count: 12
- Number of Tube Positions: 6
- Buffer Tube Diameter: 0.1" (2.5mm)
- Tape: Water-swellable

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number 012EU5-T4101D20
Product Name Corning Cable ALTOS Loose Tube, Gel-Free, Double-Jacket,..
Fiber Mode SingleMode
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Cable - 5201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details
Fibre Optic Cable - 2846938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM3
View Details