TelephoneStuff.com Corning Cable ALTOS Double-Jacket Single-Armored Cable 012EU5-T4101A20

Description
ALTOS Double-Jacket Single-Armored Cables are enhanced for below ground installation while suitable for duct and aerial (lashed) installation. The loose tube design provides stable performance over a wide temperature range and is compatible with any telecommunications grade optical fiber. Cable Features: - Two jacket layers and one steel tape armor layer - Flexible, craft-friendly buffer tubes - Innovative waterblocking design, eliminates the need for traditional flooding compound and provides efficient and craft-friendly cable preparation - Dielectric central strength member has no preferential bend - Requires no bonding or grounding - Rugged, durable and easy to strip - Fibers: 12 fibers - Optical Fiber Type (μm): Single-mode - Minimum Order Quantity: 2624'
Description
ALTOS Double-Jacket Single-Armored Cables are enhanced for below ground installation while suitable for duct and aerial (lashed) installation. The loose tube design provides stable performance over a wide temperature range and is compatible with any telecommunications grade optical fiber. Cable Features: - Two jacket layers and one steel tape armor layer - Flexible, craft-friendly buffer tubes - Innovative waterblocking design, eliminates the need for traditional flooding compound and provides efficient and craft-friendly cable preparation - Dielectric central strength member has no preferential bend - Requires no bonding or grounding - Rugged, durable and easy to strip - Fibers: 12 fibers - Optical Fiber Type (μm): Single-mode - Minimum Order Quantity: 2624'

Suppliers

Company
Product
Description
Supplier Links
Corning Cable ALTOS Double-Jacket Single-Armored Cable - 012EU5-T4101A20 - TelephoneStuff.com
Huntington Beach, CA, USA
Corning Cable ALTOS Double-Jacket Single-Armored Cable
012EU5-T4101A20
Corning Cable ALTOS Double-Jacket Single-Armored Cable 012EU5-T4101A20
ALTOS Double-Jacket Single-Armored Cables are enhanced for below ground installation while suitable for duct and aerial (lashed) installation. The loose tube design provides stable performance over a wide temperature range and is compatible with any telecommunications grade optical fiber. Cable Features: - Two jacket layers and one steel tape armor layer - Flexible, craft-friendly buffer tubes - Innovative waterblocking design, eliminates the need for traditional flooding compound and provides efficient and craft-friendly cable preparation - Dielectric central strength member has no preferential bend - Requires no bonding or grounding - Rugged, durable and easy to strip - Fibers: 12 fibers - Optical Fiber Type (μm): Single-mode - Minimum Order Quantity: 2624'

ALTOS Double-Jacket Single-Armored Cables are
enhanced for below ground installation while suitable for duct and aerial (lashed) installation. The loose tube design
provides stable performance over a wide temperature
range and is compatible with any telecommunications grade
optical fiber.
Cable Features:
- Two jacket layers and one steel tape armor layer
- Flexible, craft-friendly buffer tubes
- Innovative waterblocking design, eliminates the need
for traditional flooding compound and provides efficient and craft-friendly cable preparation
- Dielectric central strength member has no preferential bend
- Requires no bonding or grounding
- Rugged, durable and easy to strip
- Fibers: 12 fibers
- Optical Fiber Type (μm): Single-mode
- Minimum Order Quantity: 2624'

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number 012EU5-T4101A20
Product Name Corning Cable ALTOS Double-Jacket Single-Armored Cable
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Patch Cord, High Power Density, 500-2100 nm, F-MFC, 3 m, FC. - F-MFC-C-3FC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 550 µm (21.65 mils)
Connector Type FC; FC/UPC
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-TB-H-M4-1-R40 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 40 mm (1.57 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details