TelephoneStuff.com Corning Cable SOLO ADSS Medium-Span Fiber Optic Cable 012EN4-T4M01A20

Description
SOLO ADSS Medium-Span Fiber Optic Cable is an all-dielectric, self-supporting (ADSS) cable that is designed for easy and economical one-step installation in campus backbones with self-supporting installations where metallic messengers cannot be used. Features: - Loose tube design for stable performance and compatibility with all common fiber types - Self-supporting - OS2 - Innovative waterblocking cable core provides efficient and craft-friendly cable preparation - All-dielectric, self-supporting (ADSS) - Jacket Type: PE jacket - Optical Fiber Type: Singlemode
Description
SOLO ADSS Medium-Span Fiber Optic Cable is an all-dielectric, self-supporting (ADSS) cable that is designed for easy and economical one-step installation in campus backbones with self-supporting installations where metallic messengers cannot be used. Features: - Loose tube design for stable performance and compatibility with all common fiber types - Self-supporting - OS2 - Innovative waterblocking cable core provides efficient and craft-friendly cable preparation - All-dielectric, self-supporting (ADSS) - Jacket Type: PE jacket - Optical Fiber Type: Singlemode

Suppliers

Company
Product
Description
Supplier Links
Corning Cable SOLO ADSS Medium-Span Fiber Optic Cable - 012EN4-T4M01A20 - TelephoneStuff.com
Huntington Beach, CA, USA
Corning Cable SOLO ADSS Medium-Span Fiber Optic Cable
012EN4-T4M01A20
Corning Cable SOLO ADSS Medium-Span Fiber Optic Cable 012EN4-T4M01A20
SOLO ADSS Medium-Span Fiber Optic Cable is an all-dielectric, self-supporting (ADSS) cable that is designed for easy and economical one-step installation in campus backbones with self-supporting installations where metallic messengers cannot be used. Features: - Loose tube design for stable performance and compatibility with all common fiber types - Self-supporting - OS2 - Innovative waterblocking cable core provides efficient and craft-friendly cable preparation - All-dielectric, self-supporting (ADSS) - Jacket Type: PE jacket - Optical Fiber Type: Singlemode

SOLO ADSS Medium-Span Fiber Optic Cable is an all-dielectric, self-supporting (ADSS) cable that is designed for easy and economical one-step installation in campus backbones with self-supporting installations where metallic messengers cannot be used.
Features:
- Loose tube design for stable performance and compatibility with all common fiber types
- Self-supporting
- OS2
- Innovative waterblocking cable core provides efficient and craft-friendly cable preparation
- All-dielectric, self-supporting (ADSS)
- Jacket Type: PE jacket
- Optical Fiber Type: Singlemode

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number 012EN4-T4M01A20
Product Name Corning Cable SOLO ADSS Medium-Span Fiber Optic Cable
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Optic Cable - 7202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23L00020 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details