TelephoneStuff.com Corning Cable FREEDM One Riser Cable, Single-Mode 006R8F-31131-24

Description
Riser cable with aramid yard strength member, PVC riser and plenum rated thermoplastic. Choose riser and plenum distribution cables for: riser cabling, office cabling, factory floor automation. Features: - Non Plenum (OFNR) - Tight buffer: thermoplastic - Strength member: aramid yarn - Jacket: riser - PVC, plenum - plenum rated thermoplastic Specifications: - Crush Resistance (EIA-455-41): 2000N/cm - Impact Resistance (EIA-455-25): 2000 Impacts @1.6 N-m - Cyclic Flexing (EIA-455-104): 2000 Cycles, min. - Min. Ben Radius, Installation: 15X Cable O.D. - Min. Ben Radius, Long Term: 10X Cable O.D.
Description
Riser cable with aramid yard strength member, PVC riser and plenum rated thermoplastic. Choose riser and plenum distribution cables for: riser cabling, office cabling, factory floor automation. Features: - Non Plenum (OFNR) - Tight buffer: thermoplastic - Strength member: aramid yarn - Jacket: riser - PVC, plenum - plenum rated thermoplastic Specifications: - Crush Resistance (EIA-455-41): 2000N/cm - Impact Resistance (EIA-455-25): 2000 Impacts @1.6 N-m - Cyclic Flexing (EIA-455-104): 2000 Cycles, min. - Min. Ben Radius, Installation: 15X Cable O.D. - Min. Ben Radius, Long Term: 10X Cable O.D.

Suppliers

Company
Product
Description
Supplier Links
Huntington Beach, CA, USA
Corning Cable FREEDM One Riser Cable, Single-Mode
006R8F-31131-24
Corning Cable FREEDM One Riser Cable, Single-Mode 006R8F-31131-24
Riser cable with aramid yard strength member, PVC riser and plenum rated thermoplastic. Choose riser and plenum distribution cables for: riser cabling, office cabling, factory floor automation. Features: - Non Plenum (OFNR) - Tight buffer: thermoplastic - Strength member: aramid yarn - Jacket: riser - PVC, plenum - plenum rated thermoplastic Specifications: - Crush Resistance (EIA-455-41): 2000N/cm - Impact Resistance (EIA-455-25): 2000 Impacts @1.6 N-m - Cyclic Flexing (EIA-455-104): 2000 Cycles, min. - Min. Ben Radius, Installation: 15X Cable O.D. - Min. Ben Radius, Long Term: 10X Cable O.D.

Riser cable with aramid yard strength member, PVC riser and plenum rated thermoplastic. Choose riser and plenum distribution cables for: riser cabling, office cabling, factory floor automation.
Features:
- Non Plenum (OFNR)
- Tight buffer: thermoplastic
- Strength member: aramid yarn
- Jacket: riser - PVC, plenum - plenum rated thermoplastic
Specifications:
- Crush Resistance (EIA-455-41): 2000N/cm
- Impact Resistance (EIA-455-25): 2000 Impacts @1.6 N-m
- Cyclic Flexing (EIA-455-104): 2000 Cycles, min.
- Min. Ben Radius, Installation: 15X Cable O.D.
- Min. Ben Radius, Long Term: 10X Cable O.D.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number 006R8F-31131-24
Product Name Corning Cable FREEDM One Riser Cable, Single-Mode
Fiber Mode SingleMode
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 5367336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.5000 µm (0.0197 mils)
Connector Type LC; ST; St
View Details
Fiber-optic cable - SOOC-TB-F-M4-2-R2 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 2 mm (0.0787 inch)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
2 suppliers
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details