TelephoneStuff.com Corning Cable FREEDM One Interlocking Armored Plenum.. 006E8P-31131-A3

Description
FREEDM One Interlocking Armored Plenum Singlemode Cable is designed for interbuilding and intrabuilding backbone in plenum applications with no need for a transition splice when entering the building. Features: - Waterblocking technology makes it ideal for OSP applications - Can be used both indoors and outdoors - Encased in a spirally wrapped, aluminum interlocking armor for ruggedness and superior crush resistance - UV-resistant and flame-retardant jacket is durable yet also easy to strip - RoHS Compliant - Wavelength (nm): 1310/1383/1550 - Available Fiber Count Options: - 2 Fibers - 4 Fibers - 6 Fibers - 12 Fibers - 18 Fibers - 24 Fibers
Description
FREEDM One Interlocking Armored Plenum Singlemode Cable is designed for interbuilding and intrabuilding backbone in plenum applications with no need for a transition splice when entering the building. Features: - Waterblocking technology makes it ideal for OSP applications - Can be used both indoors and outdoors - Encased in a spirally wrapped, aluminum interlocking armor for ruggedness and superior crush resistance - UV-resistant and flame-retardant jacket is durable yet also easy to strip - RoHS Compliant - Wavelength (nm): 1310/1383/1550 - Available Fiber Count Options: - 2 Fibers - 4 Fibers - 6 Fibers - 12 Fibers - 18 Fibers - 24 Fibers

Suppliers

Company
Product
Description
Supplier Links
Corning Cable FREEDM One Interlocking Armored Plenum.. - 006E8P-31131-A3 - TelephoneStuff.com
Huntington Beach, CA, USA
Corning Cable FREEDM One Interlocking Armored Plenum..
006E8P-31131-A3
Corning Cable FREEDM One Interlocking Armored Plenum.. 006E8P-31131-A3
FREEDM One Interlocking Armored Plenum Singlemode Cable is designed for interbuilding and intrabuilding backbone in plenum applications with no need for a transition splice when entering the building. Features: - Waterblocking technology makes it ideal for OSP applications - Can be used both indoors and outdoors - Encased in a spirally wrapped, aluminum interlocking armor for ruggedness and superior crush resistance - UV-resistant and flame-retardant jacket is durable yet also easy to strip - RoHS Compliant - Wavelength (nm): 1310/1383/1550 - Available Fiber Count Options: - 2 Fibers - 4 Fibers - 6 Fibers - 12 Fibers - 18 Fibers - 24 Fibers

FREEDM One Interlocking Armored Plenum Singlemode Cable is designed for interbuilding and intrabuilding backbone in plenum applications with no need for a transition splice when entering the building.
Features:
- Waterblocking technology makes it ideal for OSP applications
- Can be used both indoors and outdoors
- Encased in a spirally wrapped, aluminum interlocking armor for ruggedness and superior crush resistance
- UV-resistant and flame-retardant jacket is durable yet also easy to strip
- RoHS Compliant
- Wavelength (nm): 1310/1383/1550
- Available Fiber Count Options:
- 2 Fibers
- 4 Fibers
- 6 Fibers
- 12 Fibers
- 18 Fibers
- 24 Fibers

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number 006E8P-31131-A3
Product Name Corning Cable FREEDM One Interlocking Armored Plenum..
Fiber Mode SingleMode
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Patch Cord, Multi-mode Step Index, 500-1100 nm, F-MBE, 1 m, FC. - F-MBE-1FC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 1000 µm (39.37 mils)
Connector Type FC; FC/UPC
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details