TelephoneStuff.com Corning Cable FREEDM LST Fiber Cable, Multimode 50.. 006CSF-T4131A20

Description
FREEDM LST Cables are OFNR-rated, UV-resistant, fully waterblocked indoor/outdoor cables. The buffer tubes are surrounded by dielectric tensile elements. Features: - Flame-retardant jacket - Standard 3.0 mm buffer tube size reduces the number of access tools required by craftsperson - Color-coded fibers and buffer tubes for quick and easy identification during installation
Description
FREEDM LST Cables are OFNR-rated, UV-resistant, fully waterblocked indoor/outdoor cables. The buffer tubes are surrounded by dielectric tensile elements. Features: - Flame-retardant jacket - Standard 3.0 mm buffer tube size reduces the number of access tools required by craftsperson - Color-coded fibers and buffer tubes for quick and easy identification during installation

Suppliers

Company
Product
Description
Supplier Links
Corning Cable FREEDM LST Fiber Cable, Multimode 50.. - 006CSF-T4131A20 - TelephoneStuff.com
Huntington Beach, CA, USA
Corning Cable FREEDM LST Fiber Cable, Multimode 50..
006CSF-T4131A20
Corning Cable FREEDM LST Fiber Cable, Multimode 50.. 006CSF-T4131A20
FREEDM LST Cables are OFNR-rated, UV-resistant, fully waterblocked indoor/outdoor cables. The buffer tubes are surrounded by dielectric tensile elements. Features: - Flame-retardant jacket - Standard 3.0 mm buffer tube size reduces the number of access tools required by craftsperson - Color-coded fibers and buffer tubes for quick and easy identification during installation

FREEDM LST Cables are OFNR-rated, UV-resistant, fully waterblocked indoor/outdoor cables. The buffer tubes are surrounded by dielectric tensile elements.
Features:
- Flame-retardant jacket
- Standard 3.0 mm buffer tube size reduces the number of access tools required by craftsperson
- Color-coded fibers and buffer tubes for quick and easy identification during installation

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number 006CSF-T4131A20
Product Name Corning Cable FREEDM LST Fiber Cable, Multimode 50..
Fiber Mode Multimode
Unlock Full Specs
to access all available technical data

Similar Products

100G EDR QSFP28 ACTIVE OPTICAL CABLE - FOQQA33P00005 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Photonic Crystal Fiber, Air Guided, 11 µm Core, 1550 nm Operating - F-AIR-11/1550 - Newport MKS
Specs
Core Size 10.9 µm (0.4291 mils)
Cable Diameter 2.5 mm (0.0984 inch)
Numerical Aperture 0.1200
View Details
Fiber-optic cable - SOOC-TB-M4-1-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers