TelephoneStuff.com Corning Cable MIC Multimode 50 µm Plenum Cable 006C88-31131-29

Description
Riser cable with aramid yard strength member, PVC riser and plenum rated thermoplastic. Choose riser and plenum distribution cables for: riser cabling, office cabling, factory floor automation. Features: - Tight buffer: thermoplastic - Strength member: aramid yarn - Jacket: riser - PVC, plenum - plenum rated thermoplastic Specifications: - Crush Resistance (EIA-455-41): 2000N/cm - Impact Resistance (EIA-455-25): 2000 Impacts @1.6 N-m - Cyclic Flexing (EIA-455-104): 2000 Cycles, min. - Min. Ben Radius, Installation: 15X Cable O.D. - Min. Ben Radius, Long Term: 10X Cable O.D. Minimum Order Quantity is 2624 Feet. Larger amounts of Cable may be ordered. Different Fiber counts are also available. Please contact our sales department if needed.
Description
Riser cable with aramid yard strength member, PVC riser and plenum rated thermoplastic. Choose riser and plenum distribution cables for: riser cabling, office cabling, factory floor automation. Features: - Tight buffer: thermoplastic - Strength member: aramid yarn - Jacket: riser - PVC, plenum - plenum rated thermoplastic Specifications: - Crush Resistance (EIA-455-41): 2000N/cm - Impact Resistance (EIA-455-25): 2000 Impacts @1.6 N-m - Cyclic Flexing (EIA-455-104): 2000 Cycles, min. - Min. Ben Radius, Installation: 15X Cable O.D. - Min. Ben Radius, Long Term: 10X Cable O.D. Minimum Order Quantity is 2624 Feet. Larger amounts of Cable may be ordered. Different Fiber counts are also available. Please contact our sales department if needed.

Suppliers

Company
Product
Description
Supplier Links
Huntington Beach, CA, USA
Corning Cable MIC Multimode 50 µm Plenum Cable
006C88-31131-29
Corning Cable MIC Multimode 50 µm Plenum Cable 006C88-31131-29
Riser cable with aramid yard strength member, PVC riser and plenum rated thermoplastic. Choose riser and plenum distribution cables for: riser cabling, office cabling, factory floor automation. Features: - Tight buffer: thermoplastic - Strength member: aramid yarn - Jacket: riser - PVC, plenum - plenum rated thermoplastic Specifications: - Crush Resistance (EIA-455-41): 2000N/cm - Impact Resistance (EIA-455-25): 2000 Impacts @1.6 N-m - Cyclic Flexing (EIA-455-104): 2000 Cycles, min. - Min. Ben Radius, Installation: 15X Cable O.D. - Min. Ben Radius, Long Term: 10X Cable O.D. Minimum Order Quantity is 2624 Feet. Larger amounts of Cable may be ordered. Different Fiber counts are also available. Please contact our sales department if needed.

Riser cable with aramid yard strength member, PVC riser and plenum rated thermoplastic. Choose riser and plenum distribution cables for: riser cabling, office cabling, factory floor automation.
Features:
- Tight buffer: thermoplastic
- Strength member: aramid yarn
- Jacket: riser - PVC, plenum - plenum rated thermoplastic
Specifications:
- Crush Resistance (EIA-455-41): 2000N/cm
- Impact Resistance (EIA-455-25): 2000 Impacts @1.6 N-m
- Cyclic Flexing (EIA-455-104): 2000 Cycles, min.
- Min. Ben Radius, Installation: 15X Cable O.D.
- Min. Ben Radius, Long Term: 10X Cable O.D.
Minimum Order Quantity is 2624 Feet. Larger amounts of Cable may be ordered. Different Fiber counts are also available. Please contact our sales department if needed.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number 006C88-31131-29
Product Name Corning Cable MIC Multimode 50 µm Plenum Cable
Fiber Mode Multimode
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Cable - 7201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details
Fibre Optic Cable - 5357402 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.5000 µm (0.0197 mils)
Connector Type ST; St
View Details