TelephoneStuff.com Corning Cable MIC Multimode 50 µm Riser Cable 006C81-31131-24

Description
Riser cable with aramid yard strength member, PVC riser and plenum rated thermoplastic. Sold as 1312 ft. reel (minimum order amount) Features: - Crush Resistance (EIA-455-41): 2000N/cm - Impact Resistance (EIA-455-25): 2000 Impacts @1.6 N-m - Cyclic Flexing (EIA-455-104): 2000 Cycles, min. - Min. Ben Radius, Installation: 15X Cable O.D. - Min. Ben Radius, Long Term: 10X Cable O.D. Minimum Order Quantity is 2624 Feet. Larger amounts of Cable may be ordered. Different Fiber counts are also available. Please contact our sales department if needed
Description
Riser cable with aramid yard strength member, PVC riser and plenum rated thermoplastic. Sold as 1312 ft. reel (minimum order amount) Features: - Crush Resistance (EIA-455-41): 2000N/cm - Impact Resistance (EIA-455-25): 2000 Impacts @1.6 N-m - Cyclic Flexing (EIA-455-104): 2000 Cycles, min. - Min. Ben Radius, Installation: 15X Cable O.D. - Min. Ben Radius, Long Term: 10X Cable O.D. Minimum Order Quantity is 2624 Feet. Larger amounts of Cable may be ordered. Different Fiber counts are also available. Please contact our sales department if needed

Suppliers

Company
Product
Description
Supplier Links
Huntington Beach, CA, USA
Corning Cable MIC Multimode 50 µm Riser Cable
006C81-31131-24
Corning Cable MIC Multimode 50 µm Riser Cable 006C81-31131-24
Riser cable with aramid yard strength member, PVC riser and plenum rated thermoplastic. Sold as 1312 ft. reel (minimum order amount) Features: - Crush Resistance (EIA-455-41): 2000N/cm - Impact Resistance (EIA-455-25): 2000 Impacts @1.6 N-m - Cyclic Flexing (EIA-455-104): 2000 Cycles, min. - Min. Ben Radius, Installation: 15X Cable O.D. - Min. Ben Radius, Long Term: 10X Cable O.D. Minimum Order Quantity is 2624 Feet. Larger amounts of Cable may be ordered. Different Fiber counts are also available. Please contact our sales department if needed

Riser cable with aramid yard strength member, PVC riser and plenum rated thermoplastic. Sold as 1312 ft. reel (minimum order amount)
Features:
- Crush Resistance (EIA-455-41): 2000N/cm
- Impact Resistance (EIA-455-25): 2000 Impacts @1.6 N-m
- Cyclic Flexing (EIA-455-104): 2000 Cycles, min.
- Min. Ben Radius, Installation: 15X Cable O.D.
- Min. Ben Radius, Long Term: 10X Cable O.D.
Minimum Order Quantity is 2624 Feet. Larger amounts of Cable may be ordered. Different Fiber counts are also available. Please contact our sales department if needed

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number 006C81-31131-24
Product Name Corning Cable MIC Multimode 50 µm Riser Cable
Fiber Mode Multimode
Unlock Full Specs
to access all available technical data

Similar Products

100G EDR QSFP28 ACTIVE OPTICAL CABLE - FOQQA33P00012 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fibre Optic Cable - 5357503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.5000 µm (0.0197 mils)
Connector Type SC; Sc
View Details