TelephoneStuff.com Corning Cable MIC Plenum Cables 2-24 Fiber 004k88-31130-29

Description
4-F 62.5/125 TB PLENUM MIC 3.5/1.0DB/KM 200/500MHZ*KM GIG-PLUS. Corning Cable Systems OFNP MIC® Cables utilize 900 μm TBII® Buffered Fibers surrounded by dielectric strength members with a flexible, flame-retardant outer jacket. These cables meet the application requirements of the National Electrical Code® (NEC® Article 770) and are OFNP and FT-6 listed. These cables are ideal for routing inside buildings within plenum areas and riser shafts, to telecommunications rooms and workstations. Features - 900 μm TBII Buffered Fibers enable easy, consistent stripping - Small diameter and bend radius allow easy installation in spaceconstrained areas - All-dielectric cable construction requires no grounding or bonding
Description
4-F 62.5/125 TB PLENUM MIC 3.5/1.0DB/KM 200/500MHZ*KM GIG-PLUS. Corning Cable Systems OFNP MIC® Cables utilize 900 μm TBII® Buffered Fibers surrounded by dielectric strength members with a flexible, flame-retardant outer jacket. These cables meet the application requirements of the National Electrical Code® (NEC® Article 770) and are OFNP and FT-6 listed. These cables are ideal for routing inside buildings within plenum areas and riser shafts, to telecommunications rooms and workstations. Features - 900 μm TBII Buffered Fibers enable easy, consistent stripping - Small diameter and bend radius allow easy installation in spaceconstrained areas - All-dielectric cable construction requires no grounding or bonding

Suppliers

Company
Product
Description
Supplier Links
Corning Cable MIC Plenum Cables 2-24 Fiber - 004k88-31130-29 - TelephoneStuff.com
Huntington Beach, CA, USA
Corning Cable MIC Plenum Cables 2-24 Fiber
004k88-31130-29
Corning Cable MIC Plenum Cables 2-24 Fiber 004k88-31130-29
4-F 62.5/125 TB PLENUM MIC 3.5/1.0DB/KM 200/500MHZ*KM GIG-PLUS. Corning Cable Systems OFNP MIC® Cables utilize 900 μm TBII® Buffered Fibers surrounded by dielectric strength members with a flexible, flame-retardant outer jacket. These cables meet the application requirements of the National Electrical Code® (NEC® Article 770) and are OFNP and FT-6 listed. These cables are ideal for routing inside buildings within plenum areas and riser shafts, to telecommunications rooms and workstations. Features - 900 μm TBII Buffered Fibers enable easy, consistent stripping - Small diameter and bend radius allow easy installation in spaceconstrained areas - All-dielectric cable construction requires no grounding or bonding

4-F 62.5/125 TB PLENUM MIC 3.5/1.0DB/KM 200/500MHZ*KM GIG-PLUS.
Corning Cable Systems OFNP MIC® Cables utilize 900 μm
TBII® Buffered Fibers surrounded by dielectric strength members with a flexible, flame-retardant outer jacket. These cables meet the application requirements of the National Electrical Code® (NEC® Article 770) and are OFNP and FT-6 listed. These cables are ideal for routing inside buildings within plenum areas and riser shafts, to telecommunications rooms and workstations.
Features
- 900 μm TBII Buffered Fibers enable easy, consistent stripping
- Small diameter and bend radius allow easy installation in spaceconstrained areas
- All-dielectric cable construction requires no grounding or bonding

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number 004k88-31130-29
Product Name Corning Cable MIC Plenum Cables 2-24 Fiber
Unlock Full Specs
to access all available technical data

Similar Products

48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23P00005 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-TB-P-M4-2-R15-S4 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Photonic Crystal Fiber, Endlessly Singlemode, 25 µm Core - F-SM25 - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 25 µm (0.9843 mils)
Wavelength 800 nm (8000 Å)
View Details
Fiber Optic Cable - 9202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details