TelephoneStuff.com Corning Cable 2-Fiber Zipcord Plenum Cable 002K58-31141-24

Description
Corning Cable Systems Zipcord Cable utilizes two 900 µm TBII Buffered Fibers surrounded by aramid yarn strength members with a flame retardant jacket. This cable meets the application requirements of the National Electrical Code (NEC Article 770) and is listed as Type OFNR and CSA FT-4. Zipcord cable is ideal for interconnect applications within plenum areas. Features: - Performance = 62.5/125µm or 50/125µm - Minimum LED Bandwidth = 160/500 or 500/500 - Cable outside diameter = 2.8mm
Description
Corning Cable Systems Zipcord Cable utilizes two 900 µm TBII Buffered Fibers surrounded by aramid yarn strength members with a flame retardant jacket. This cable meets the application requirements of the National Electrical Code (NEC Article 770) and is listed as Type OFNR and CSA FT-4. Zipcord cable is ideal for interconnect applications within plenum areas. Features: - Performance = 62.5/125µm or 50/125µm - Minimum LED Bandwidth = 160/500 or 500/500 - Cable outside diameter = 2.8mm

Suppliers

Company
Product
Description
Supplier Links
Corning Cable 2-Fiber Zipcord Plenum Cable - 002K58-31141-24 - TelephoneStuff.com
Huntington Beach, CA, USA
Corning Cable 2-Fiber Zipcord Plenum Cable
002K58-31141-24
Corning Cable 2-Fiber Zipcord Plenum Cable 002K58-31141-24
Corning Cable Systems Zipcord Cable utilizes two 900 µm TBII Buffered Fibers surrounded by aramid yarn strength members with a flame retardant jacket. This cable meets the application requirements of the National Electrical Code (NEC Article 770) and is listed as Type OFNR and CSA FT-4. Zipcord cable is ideal for interconnect applications within plenum areas. Features: - Performance = 62.5/125µm or 50/125µm - Minimum LED Bandwidth = 160/500 or 500/500 - Cable outside diameter = 2.8mm

Corning Cable Systems Zipcord Cable utilizes two 900 µm TBII Buffered Fibers surrounded by aramid yarn strength members with a flame retardant jacket. This cable meets the application requirements of the National Electrical Code (NEC Article 770) and is listed as Type OFNR and CSA FT-4. Zipcord cable is ideal for interconnect applications within plenum areas.
Features:
- Performance = 62.5/125µm or 50/125µm
- Minimum LED Bandwidth = 160/500 or 500/500
- Cable outside diameter = 2.8mm

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number 002K58-31141-24
Product Name Corning Cable 2-Fiber Zipcord Plenum Cable
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Patch Cord, Multimode, F-MFD-C, 850/1300 nm, 1.0 m, FC to FC - F-MFD-C-1FC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 62.5 µm (2.46 mils)
Connector Type FC; FC/UPC
View Details
Fibre Optic Cable - 2846831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM1
View Details
Fiber Optic Cable - 5202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details