TelephoneStuff.com Corning Cable FREEDM One Tight-Buffered Single-mode Riser.. 002E8F-31131-29

Description
FREEDM One Tight-Buffered Cable, Riser, 2 F, Single-mode (OS2). Corning Cable Systems FREEDM One Cables are flame-retardant, UV-resistant, indoor/outdoor cables designed for aerial, duct and direct-buried applications with no need for a transition splice when entering the building. Cable Features: - The tight-buffered construction facilitates easier termination for low-fiber-count applications in the local area network (LAN) and eliminates need for fan-out kits - The design features TIA-598 color-coded 900 μm TBII® Buffered Fibers for easy identification, consistent stripping and direct termination - The small diameter and bend radius of the cable allow for easy installation in space-constrained areas while the innovative waterblocking technology is ideal for OSP applications - The all-dielectric cable construction requires no grounding or bonding and the UV-resistant, flame-retardant jacket is rugged, durable and easy to strip - Fiber Count: 2 - Waterblocking technology: OSP (outdoor) applications - Small diameter and bend-radius: Easy installation in space-constrained areas - Color-coded fibers: Quick and easy identification - All-dielectric construction: Requires no grounding or bonding - UV-resistant, flame-retardant jacket: Rugged, durable and easy to strip Minimum Order Quantity is 3280 Feet. Larger amounts of Cable may be ordered. Different Fiber counts are also available. Please contact our sales department if needed.
Description
FREEDM One Tight-Buffered Cable, Riser, 2 F, Single-mode (OS2). Corning Cable Systems FREEDM One Cables are flame-retardant, UV-resistant, indoor/outdoor cables designed for aerial, duct and direct-buried applications with no need for a transition splice when entering the building. Cable Features: - The tight-buffered construction facilitates easier termination for low-fiber-count applications in the local area network (LAN) and eliminates need for fan-out kits - The design features TIA-598 color-coded 900 μm TBII® Buffered Fibers for easy identification, consistent stripping and direct termination - The small diameter and bend radius of the cable allow for easy installation in space-constrained areas while the innovative waterblocking technology is ideal for OSP applications - The all-dielectric cable construction requires no grounding or bonding and the UV-resistant, flame-retardant jacket is rugged, durable and easy to strip - Fiber Count: 2 - Waterblocking technology: OSP (outdoor) applications - Small diameter and bend-radius: Easy installation in space-constrained areas - Color-coded fibers: Quick and easy identification - All-dielectric construction: Requires no grounding or bonding - UV-resistant, flame-retardant jacket: Rugged, durable and easy to strip Minimum Order Quantity is 3280 Feet. Larger amounts of Cable may be ordered. Different Fiber counts are also available. Please contact our sales department if needed.

Suppliers

Company
Product
Description
Supplier Links
Corning Cable FREEDM One Tight-Buffered Single-mode Riser.. - 002E8F-31131-29 - TelephoneStuff.com
Huntington Beach, CA, USA
Corning Cable FREEDM One Tight-Buffered Single-mode Riser..
002E8F-31131-29
Corning Cable FREEDM One Tight-Buffered Single-mode Riser.. 002E8F-31131-29
FREEDM One Tight-Buffered Cable, Riser, 2 F, Single-mode (OS2). Corning Cable Systems FREEDM One Cables are flame-retardant, UV-resistant, indoor/outdoor cables designed for aerial, duct and direct-buried applications with no need for a transition splice when entering the building. Cable Features: - The tight-buffered construction facilitates easier termination for low-fiber-count applications in the local area network (LAN) and eliminates need for fan-out kits - The design features TIA-598 color-coded 900 μm TBII® Buffered Fibers for easy identification, consistent stripping and direct termination - The small diameter and bend radius of the cable allow for easy installation in space-constrained areas while the innovative waterblocking technology is ideal for OSP applications - The all-dielectric cable construction requires no grounding or bonding and the UV-resistant, flame-retardant jacket is rugged, durable and easy to strip - Fiber Count: 2 - Waterblocking technology: OSP (outdoor) applications - Small diameter and bend-radius: Easy installation in space-constrained areas - Color-coded fibers: Quick and easy identification - All-dielectric construction: Requires no grounding or bonding - UV-resistant, flame-retardant jacket: Rugged, durable and easy to strip Minimum Order Quantity is 3280 Feet. Larger amounts of Cable may be ordered. Different Fiber counts are also available. Please contact our sales department if needed.

FREEDM One Tight-Buffered Cable, Riser, 2 F, Single-mode (OS2). Corning Cable Systems FREEDM One Cables are flame-retardant, UV-resistant, indoor/outdoor cables designed for aerial, duct and direct-buried applications with no need for a transition splice when entering the building.
Cable Features:
- The tight-buffered construction facilitates easier termination for low-fiber-count applications in the local area network (LAN) and eliminates need for fan-out kits
- The design features TIA-598 color-coded 900 μm TBII® Buffered Fibers for easy identification, consistent stripping and direct termination
- The small diameter and bend radius of the cable allow for easy installation in space-constrained areas while the innovative waterblocking technology is ideal for OSP applications
- The all-dielectric cable construction requires no grounding or bonding and the UV-resistant, flame-retardant jacket is rugged, durable and easy to strip
- Fiber Count: 2
- Waterblocking technology: OSP (outdoor) applications
- Small diameter and bend-radius: Easy installation in space-constrained areas
- Color-coded fibers: Quick and easy identification
- All-dielectric construction: Requires no grounding or bonding
- UV-resistant, flame-retardant jacket: Rugged, durable and easy to strip
Minimum Order Quantity is 3280 Feet. Larger amounts of Cable may be ordered. Different Fiber counts are also available. Please contact our sales department if needed.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number 002E8F-31131-29
Product Name Corning Cable FREEDM One Tight-Buffered Single-mode Riser..
Fiber Mode SingleMode
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-H-M6-2-R40 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 40 mm (1.57 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Fibre Optic Cable - 2846855 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM1
View Details