TelephoneStuff.com Corning Cable ClearCurve Compact Drop Cable 001U31-31301-29

Description
Corning Cable ClearCurve Compact Drop Cable consists of a single bend-insensitive fiber tightbuffered with a 900 μm jacket, surrounded by dielectric strength members and an outer flame-retardant jacket. The durable, bend-insensitive cable design enables installers to route cable around tight corners down to 5 mm (0.2 in) radius within the living unit in a variety of methods. Features: - Riser rated for indoor vertical riser and general-purpose horizontal applications - Higher bandwidth-carrying capacity - Smaller outer diameter - Lighter weight - Smaller minimum bend radius
Description
Corning Cable ClearCurve Compact Drop Cable consists of a single bend-insensitive fiber tightbuffered with a 900 μm jacket, surrounded by dielectric strength members and an outer flame-retardant jacket. The durable, bend-insensitive cable design enables installers to route cable around tight corners down to 5 mm (0.2 in) radius within the living unit in a variety of methods. Features: - Riser rated for indoor vertical riser and general-purpose horizontal applications - Higher bandwidth-carrying capacity - Smaller outer diameter - Lighter weight - Smaller minimum bend radius

Suppliers

Company
Product
Description
Supplier Links
Corning Cable ClearCurve Compact Drop Cable - 001U31-31301-29 - TelephoneStuff.com
Huntington Beach, CA, USA
Corning Cable ClearCurve Compact Drop Cable
001U31-31301-29
Corning Cable ClearCurve Compact Drop Cable 001U31-31301-29
Corning Cable ClearCurve Compact Drop Cable consists of a single bend-insensitive fiber tightbuffered with a 900 μm jacket, surrounded by dielectric strength members and an outer flame-retardant jacket. The durable, bend-insensitive cable design enables installers to route cable around tight corners down to 5 mm (0.2 in) radius within the living unit in a variety of methods. Features: - Riser rated for indoor vertical riser and general-purpose horizontal applications - Higher bandwidth-carrying capacity - Smaller outer diameter - Lighter weight - Smaller minimum bend radius

Corning Cable ClearCurve Compact Drop Cable consists of a single bend-insensitive fiber tightbuffered with a 900 μm jacket, surrounded by dielectric strength members and an outer flame-retardant jacket. The durable, bend-insensitive cable design enables installers to route cable around tight corners down to 5 mm (0.2 in) radius within the living unit in a variety of methods.
Features:
- Riser rated for indoor vertical riser and general-purpose horizontal
applications
- Higher bandwidth-carrying capacity
- Smaller outer diameter
- Lighter weight
- Smaller minimum bend radius

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number 001U31-31301-29
Product Name Corning Cable ClearCurve Compact Drop Cable
Unlock Full Specs
to access all available technical data

Similar Products

48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23L00015 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fibre Optic Cable - 5366771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.4000 µm (0.0157 mils)
Connector Type LC; SC; Sc
View Details