RS Components, Ltd. 2451501

Description
Designed to meet the latest standard for emergency stop equipment, EN418 and is suitable for Zone 1 & 2 environments. Can be installed along or around awkward machinery such as conveyors and provides a constant access emergency stop facility. Status indicator makes the system easy to set-up and maintain for spans up to 75 metres. The positive mode mechanism ensures that the contacts are immediately latched open on actuation and can only be reset by the intentional action of turning the blue reset knob . The design also protects against nuisance tripping and the effects of thermal expansion. A mushroom head emergency stop button is included on the unit to provide total E-stop access even at the extreme ends of the span and is sealed to IP66. Rugged construction using die cast alloy and stainless steel to withstand harsh conditions. 2 of the 3 cable access points are sealed to meet Ex. spec. Cable access is therefore restricted to one point of ingress, underside entry. Approval Certificate available on request Range = Lifeline 4 Series = 440E Reset Button = Yes Normal State Configuration = NO/NC Mounting Orientation = Straight Maximum Rope Span = 2m Maximum Current = 6 A ac, 7 A dc Maximum AC Voltage = 600V Maximum DC Voltage = 250V Housing Material = Brass, Stainless Steel
Request a Quote
Description
Designed to meet the latest standard for emergency stop equipment, EN418 and is suitable for Zone 1 & 2 environments. Can be installed along or around awkward machinery such as conveyors and provides a constant access emergency stop facility. Status indicator makes the system easy to set-up and maintain for spans up to 75 metres. The positive mode mechanism ensures that the contacts are immediately latched open on actuation and can only be reset by the intentional action of turning the blue reset knob . The design also protects against nuisance tripping and the effects of thermal expansion. A mushroom head emergency stop button is included on the unit to provide total E-stop access even at the extreme ends of the span and is sealed to IP66. Rugged construction using die cast alloy and stainless steel to withstand harsh conditions. 2 of the 3 cable access points are sealed to meet Ex. spec. Cable access is therefore restricted to one point of ingress, underside entry. Approval Certificate available on request Range = Lifeline 4 Series = 440E Reset Button = Yes Normal State Configuration = NO/NC Mounting Orientation = Straight Maximum Rope Span = 2m Maximum Current = 6 A ac, 7 A dc Maximum AC Voltage = 600V Maximum DC Voltage = 250V Housing Material = Brass, Stainless Steel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2451501 - RS Components, Ltd.
Corby, Northants, United Kingdom
Designed to meet the latest standard for emergency stop equipment, EN418 and is suitable for Zone 1 & 2 environments. Can be installed along or around awkward machinery such as conveyors and provides a constant access emergency stop facility. Status indicator makes the system easy to set-up and maintain for spans up to 75 metres. The positive mode mechanism ensures that the contacts are immediately latched open on actuation and can only be reset by the intentional action of turning the blue reset knob . The design also protects against nuisance tripping and the effects of thermal expansion. A mushroom head emergency stop button is included on the unit to provide total E-stop access even at the extreme ends of the span and is sealed to IP66. Rugged construction using die cast alloy and stainless steel to withstand harsh conditions. 2 of the 3 cable access points are sealed to meet Ex. spec. Cable access is therefore restricted to one point of ingress, underside entry. Approval Certificate available on request Range = Lifeline 4 Series = 440E Reset Button = Yes Normal State Configuration = NO/NC Mounting Orientation = Straight Maximum Rope Span = 2m Maximum Current = 6 A ac, 7 A dc Maximum AC Voltage = 600V Maximum DC Voltage = 250V Housing Material = Brass, Stainless Steel

Designed to meet the latest standard for emergency stop equipment, EN418 and is suitable for Zone 1 & 2 environments. Can be installed along or around awkward machinery such as conveyors and provides a constant access emergency stop facility. Status indicator makes the system easy to set-up and maintain for spans up to 75 metres. The positive mode mechanism ensures that the contacts are immediately latched open on actuation and can only be reset by the intentional action of turning the blue reset knob . The design also protects against nuisance tripping and the effects of thermal expansion. A mushroom head emergency stop button is included on the unit to provide total E-stop access even at the extreme ends of the span and is sealed to IP66. Rugged construction using die cast alloy and stainless steel to withstand harsh conditions. 2 of the 3 cable access points are sealed to meet Ex. spec. Cable access is therefore restricted to one point of ingress, underside entry. Approval Certificate available on request
Range = Lifeline 4
Series = 440E
Reset Button = Yes
Normal State Configuration = NO/NC
Mounting Orientation = Straight
Maximum Rope Span = 2m
Maximum Current = 6 A ac, 7 A dc
Maximum AC Voltage = 600V
Maximum DC Voltage = 250V
Housing Material = Brass, Stainless Steel

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pendant Stations
Product Number 2451501
Pendant Type Control Pendant; Grab Wire Switches
Unlock Full Specs
to access all available technical data

Similar Products

 - 8264101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pendant Type Control Pendant; Grab Wire Switches
View Details
 - 8264120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pendant Type Control Pendant; Grab Wire Switches
View Details
 - 564769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pendant Type Control Pendant; Grab Wire Switches
View Details
 - 8264088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pendant Type Control Pendant; Grab Wire Switches
View Details