Telemecanique Sensors Photoelectric Sensors XUYFA983003COS

Description
Telemecanique Sensors XUYFA983003COS
Request a Quote Datasheet
Description
Telemecanique Sensors XUYFA983003COS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Sensors - 6742040 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photoelectric Sensors
6742040
Photoelectric Sensors 6742040
Telemecanique Sensors XUYFA983003COS

Telemecanique Sensors XUYFA983003COS

Supplier's Site
Photoelectric, Industrial - 5452-XUYFA983003COS-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
5452-XUYFA983003COS-ND
Photoelectric, Industrial 5452-XUYFA983003COS-ND
PHOTOCELL LABEL SENSOR 3MM +OPTI

PHOTOCELL LABEL SENSOR 3MM +OPTI

Buy Now Datasheet
Sheung Wan, Hong Kong
Photoelectric Sensors
XUYFA983003COS
Photoelectric Sensors XUYFA983003COS
Photoelectric Sensors PHOTOCELL LABEL SENSOR 3MM

Photoelectric Sensors PHOTOCELL LABEL SENSOR 3MM

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Photoelectric Sensors Photoelectric Sensors Proximity Sensors
Product Number 6742040 5452-XUYFA983003COS-ND XUYFA983003COS
Product Name Photoelectric Sensors Photoelectric, Industrial Photoelectric Sensors
Body Shape Other; Fork
Operation Distance 118 inch (3000 mm)
Optical Technology Type Through Beam Through Beam
Beam Type Infrared Infrared
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX1350 Photomicrosensor (Transmissive) - EE-SX1350-1 - Aratas America LLC
Specs
Operation Distance 0.1969 inch (5 mm)
View Details
18 mm Plastic DC Photoelectric Sensor - S4376 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 591 inch (15000 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Miniature Rectangular Photoelectric Sensors - Cubic Series 3031 - Locon Sensor Systems, Inc.
Specs
Body Shape Rectangular
Operation Distance 2.36 to 236 inch (60 to 6000 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Diffuse scan - SOEG-RTH-M18W-NS-S-2L - Festo Corporation
Specs
Operating Temperature -13 to 131 F (-25 to 55 C)
Electrical Output Current; Switched / Alarm
Output Load 3-Wire NPN
View Details