Telemecanique Sensors Photoelectric Sensors XUSL2E30H016N

Description
Photoelectric Sensors Type 2 30 mm resolution 160 mm prot ht
Datasheet
Description
Photoelectric Sensors Type 2 30 mm resolution 160 mm prot ht
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Photoelectric Sensors
XUSL2E30H016N
Photoelectric Sensors XUSL2E30H016N
Photoelectric Sensors Type 2 30 mm resolution 160 mm prot ht

Photoelectric Sensors Type 2 30 mm resolution 160 mm prot ht

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number XUSL2E30H016N
Product Name Photoelectric Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIEN-M12B-NO-S-L - Festo Corporation
Specs
Operation Distance 0.0787 inch (2 mm)
Switching Frequency 3 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
6.5 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3644 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.1181 inch (3 mm)
View Details
Inductive Proximity Sensors - 5000001053-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details