Telemecanique Sensors Photoelectric Sensors XUFN04331

Description
Photoelectric Sensors PHOTOELECTRIC SENSOR CABLE 2M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Photoelectric Sensors
XUFN04331
Photoelectric Sensors XUFN04331
Photoelectric Sensors PHOTOELECTRIC SENSOR CABLE 2M

Photoelectric Sensors PHOTOELECTRIC SENSOR CABLE 2M

Supplier's Site Datasheet
 - 5135612 - RS Components, Ltd.
Corby, Northants, United Kingdom
The diffuse scan types have figure of eight cross section cables which terminate in a round cross section at the sensing face. There are 2 core strands at the detector face. Thru beam light guides (stock nos. 324-1636 and 281-1622) can be fitted with an optional lens (stock no. 324-1664) for increased sensing distances. (up to 400mm for 324-1636 and up to 1500mm for 281-1622). The sensing distance of 200mm for stock no. 513-5549 is the maximum sensing distance. The distance is determined by the length the fibre is cut to. Operating temperature -25°C to +60°C Detection Range = 6 mm Fibre Optic Type = Plastic IP Rating = IP64, IP641 Housing Material = PE Maximum Operating Temperature = +60°C Minimum Operating Temperature = -25°C

The diffuse scan types have figure of eight cross section cables which terminate in a round cross section at the sensing face. There are 2 core strands at the detector face. Thru beam light guides (stock nos. 324-1636 and 281-1622) can be fitted with an optional lens (stock no. 324-1664) for increased sensing distances. (up to 400mm for 324-1636 and up to 1500mm for 281-1622). The sensing distance of 200mm for stock no. 513-5549 is the maximum sensing distance. The distance is determined by the length the fibre is cut to. Operating temperature -25°C to +60°C
Detection Range = 6 mm
Fibre Optic Type = Plastic
IP Rating = IP64, IP641
Housing Material = PE
Maximum Operating Temperature = +60°C
Minimum Operating Temperature = -25°C

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED RS Components, Ltd.
Product Category Proximity Sensors Fiber Optic Proximity Sensors
Product Number XUFN04331 5135612
Product Name Photoelectric Sensors
Operation Distance 0.2362 inch (6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Photoelectric Sensors - Series 6080 - Locon Sensor Systems, Inc.
Specs
Body Shape Rectangular
Operation Distance 39.37 to 1969 inch (1000 to 50000 mm)
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details
SMARTEYE ®, High Gain, High Intensity, Infrared LED, NPN, O1G Medium/Long Range Proximity Block with Glass Lens - HSDLO1G - Tri-Tronics Company, Inc.
Specs
Operation Distance 7 to 240 inch (178 to 6096 mm)
Operating Temperature -40 to 158 F (-40 to 70 C)
Beam Type Infrared
View Details
Stainless Steel M12 Geartooth Sensor - 55075-00 - Littelfuse, Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
 - 7295154 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Shape Rectangular
Operation Distance 5.91 to 394 inch (150 to 10000 mm)
Optical Technology Type Retroreflective
View Details