Telemecanique Sensors Proximity Sensors - Industrial XT232A1FBL2

Description
SENSOR PROX CAPACITIVE 20MM CYL
Request a Quote Datasheet
Description
SENSOR PROX CAPACITIVE 20MM CYL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 5452-XT232A1FBL2-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
5452-XT232A1FBL2-ND
Proximity Sensors - Industrial 5452-XT232A1FBL2-ND
SENSOR PROX CAPACITIVE 20MM CYL

SENSOR PROX CAPACITIVE 20MM CYL

Buy Now Datasheet
Sheung Wan, Hong Kong
Proximity Sensors
XT232A1FBL2
Proximity Sensors XT232A1FBL2
Proximity Sensors CAPACTIVE SENSOR 3 2 MM 24 - 240 AC NC

Proximity Sensors CAPACTIVE SENSOR 3 2 MM 24 - 240 AC NC

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number 5452-XT232A1FBL2-ND XT232A1FBL2
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Capacitive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
18 mm Diameter DC 2 Wire Inductive Proximity Sensor - S3106 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
EE-SX3081/EE-SX4081 Photomicrosensor (Transmissive) - EE-SX4081 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
4 suppliers