SENSOR PROX CAPACITIVE 8MM CYL
Telemecanique Sensors XT218A1PAL2
Proximity Sensors CAPACITIVE SENSOR M18 12 24V DC PNP NO
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors | Proximity Sensors |
| Product Number | 5452-XT218A1PAL2-ND | 6864759 | XT218A1PAL2 |
| Product Name | Proximity Sensors - Industrial | Proximity Sensors | Proximity Sensors |
| Sensor Technology | Capacitive Proximity Sensor | Capacitive Proximity Sensor | |
| Operating Temperature | 14 to 140 F (-10 to 60 C) | ||
| Switch Type | Normally Open | ||
| Electrical Connection | Cable Leads | ||
| Body Shape | Cylindrical; Other; Barrel |