Telemecanique Sensors Proximity Sensors XS9C4A2A1G13

Description
Telemecanique Sensors XS9C4A2A1G13
Request a Quote Datasheet
Description
Telemecanique Sensors XS9C4A2A1G13
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 1951885 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
1951885
Proximity Sensors 1951885
Telemecanique Sensors XS9C4A2A1G13

Telemecanique Sensors XS9C4A2A1G13

Supplier's Site
Proximity Sensors - 5452-XS9C4A2A1G13-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors
5452-XS9C4A2A1G13-ND
Proximity Sensors 5452-XS9C4A2A1G13-ND
INDUCTIVE PROXIMITY SENSORS XS,

INDUCTIVE PROXIMITY SENSORS XS,

Buy Now Datasheet
Sheung Wan, Hong Kong
Proximity Sensors
XS9C4A2A1G13
Proximity Sensors XS9C4A2A1G13
Proximity Sensors DC ANALOG 010V NFLUSH SN 25MM CONN PG13

Proximity Sensors DC ANALOG 010V NFLUSH SN 25MM CONN PG13

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 1951885 5452-XS9C4A2A1G13-ND XS9C4A2A1G13
Product Name Proximity Sensors Proximity Sensors Proximity Sensors
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Body Shape Rectangular; Other; Block
Operation Distance 0.9843 inch (25 mm)
Power Requirements DC Powered
Length 1.57 inch (40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2100682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Switches (Solid State) - A1190LLHLX-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
Compact confocal controller for precise and fast inline processes - confocalDT IFC2417 - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 0.1000 to 25 kHz
Operating Temperature 41 to 122 F (5 to 50 C)
View Details