Telemecanique Sensors Proximity Sensors XS7C2A1PBM12

Description
Proximity Sensors DC PNP NC 3WIRE FLUSH SN 15MM CONN M12
Datasheet
Description
Proximity Sensors DC PNP NC 3WIRE FLUSH SN 15MM CONN M12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
XS7C2A1PBM12
Proximity Sensors XS7C2A1PBM12
Proximity Sensors DC PNP NC 3WIRE FLUSH SN 15MM CONN M12

Proximity Sensors DC PNP NC 3WIRE FLUSH SN 15MM CONN M12

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number XS7C2A1PBM12
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX398/EE-SX498 Photomicrosensor (Transmissive) - EE-SX498 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1181 inch (3 mm)
View Details
3 suppliers
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Proximity Sensors - Industrial - 1882-1040778-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 2 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
2 suppliers