Telemecanique Sensors Proximity Sensors XS618B4MAL5

Description
Telemecanique Sensors XS618B4MAL5
Request a Quote Datasheet
Description
Telemecanique Sensors XS618B4MAL5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 1951868 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
1951868
Proximity Sensors 1951868
Telemecanique Sensors XS618B4MAL5

Telemecanique Sensors XS618B4MAL5

Supplier's Site
Proximity Sensors - 5452-XS618B4MAL5-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors
5452-XS618B4MAL5-ND
Proximity Sensors 5452-XS618B4MAL5-ND
PROX.SENSOR 18MM AC/DC 2WIRE N.O

PROX.SENSOR 18MM AC/DC 2WIRE N.O

Buy Now Datasheet
Sheung Wan, Hong Kong
Proximity Sensors
XS618B4MAL5
Proximity Sensors XS618B4MAL5
Proximity Sensors PROXIMITY SENSOR 18MM AC/DC 2 WIRE

Proximity Sensors PROXIMITY SENSOR 18MM AC/DC 2 WIRE

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 1951868 5452-XS618B4MAL5-ND XS618B4MAL5
Product Name Proximity Sensors Proximity Sensors Proximity Sensors
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.4724 inch (12 mm)
Power Requirements AC Powered; DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A3240ELT-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Rectangular DC 3/4 Wire Inductive Proximity Sensor - S3175 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1969 inch (5 mm)
View Details