Telemecanique Sensors Proximity Sensors XS618B3DAL2

Description
PROXIMITY SENSOR 18MM DC NO
Request a Quote Datasheet
Description
PROXIMITY SENSOR 18MM DC NO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 5452-XS618B3DAL2-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors
5452-XS618B3DAL2-ND
Proximity Sensors 5452-XS618B3DAL2-ND
PROXIMITY SENSOR 18MM DC NO

PROXIMITY SENSOR 18MM DC NO

Buy Now Datasheet
Proximity Sensors - 1799916 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
1799916
Proximity Sensors 1799916
Telemecanique Sensors XS618B3DAL2

Telemecanique Sensors XS618B3DAL2

Supplier's Site
Sheung Wan, Hong Kong
Proximity Sensors
XS618B3DAL2
Proximity Sensors XS618B3DAL2
Proximity Sensors Proximity Sensor 18mm DC NO

Proximity Sensors Proximity Sensor 18mm DC NO

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 5452-XS618B3DAL2-ND 1799916 XS618B3DAL2
Product Name Proximity Sensors Proximity Sensors Proximity Sensors
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C)
Switch Type Normally Open
Electrical Connection Cable
Body Shape Cylindrical; Other; Barrel
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Chopper-Stabilized Precision Hall-Effect Switch - A1122ELHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Ring DC 4 Wire Inductive Ring Sensor - S3220R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 0.8661 inch (22 mm)
View Details
Cylindrical Inductive Proximity Sensors - 9916-2400 - Altech Corp.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3900 inch (9.91 mm)
View Details