Telemecanique Sensors Proximity Sensors XS618B1NBL2

Description
Telemecanique Sensors XS618B1NBL2
Request a Quote Datasheet
Description
Telemecanique Sensors XS618B1NBL2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 8167574 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
8167574
Proximity Sensors 8167574
Telemecanique Sensors XS618B1NBL2

Telemecanique Sensors XS618B1NBL2

Supplier's Site
Proximity Sensors - 5452-XS618B1NBL2-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors
5452-XS618B1NBL2-ND
Proximity Sensors 5452-XS618B1NBL2-ND
INDUCTIVE PROXIMITY SENSORS XS,

INDUCTIVE PROXIMITY SENSORS XS,

Buy Now Datasheet
Sheung Wan, Hong Kong
Proximity Sensors
XS618B1NBL2
Proximity Sensors XS618B1NBL2
Proximity Sensors PROXIMITY SENSOR 18MM DC NPN XS6

Proximity Sensors PROXIMITY SENSOR 18MM DC NPN XS6

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 8167574 5452-XS618B1NBL2-ND XS618B1NBL2
Product Name Proximity Sensors Proximity Sensors Proximity Sensors
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Photoelectric Proximity Sensors - 5000004763-SE - TE Connectivity
Specs
Operation Distance 39.37 inch (1000 mm)
Switch Type Normally Open; Normally Closed
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity Sensors - Industrial - 1882-1040990-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 1 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
2 suppliers