Telemecanique Sensors
Ultrasonic Receivers, Transmitters
VM18CA000Q
Description
ULT SEN 300KHZ 15V/24V
Request a Quote
Email Supplier
Datasheet
Description
ULT SEN 300KHZ 15V/24V
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Linear Position Sensors |
|
Product Number
|
5452-VM18CA000Q-ND |
|
Product Name
|
Ultrasonic Receivers, Transmitters |
|
Sensor Technology
|
Ultrasonice Linear Position Sensor/Switch
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Optical Linear Encoder
Repeatability
0.0020 mils (0.0500 µm)
Sampling Frequency
55 kHz
View Details
Operating Temperature
-40 to 194 F (-40 to 90 C)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Linear Position Sensor/Switch
Measurement Range
0.0 to 1 inch (0.0 to 25.4 mm)
Sampling Frequency
50 kHz
View Details
Sensor Technology
Linear Potentiometer
Measurement Range
1.97 to 29.53 inch (50 to 750 mm)
Output
Voltage
View Details