Telemecanique Sensors Valves and Control 9013FHG2J99X

Description
PRESSURE SWITCH 575VAC 1HP F +OP
Request a Quote Datasheet
Description
PRESSURE SWITCH 575VAC 1HP F +OP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valves and Control - 5452-9013FHG2J99X-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
5452-9013FHG2J99X-ND
Valves and Control 5452-9013FHG2J99X-ND
PRESSURE SWITCH 575VAC 1HP F +OP

PRESSURE SWITCH 575VAC 1HP F +OP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Industrial Valves
Product Number 5452-9013FHG2J99X-ND
Product Name Valves and Control
Maximum Pressure ? to 100.00 psi (? to 70.38 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-025-PP-T-BSP - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.25 inch (6.35 mm)
View Details
Ball Check Valve - 1208005 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVDF; Ultra High Purity PVDF
Valve Size 0.50 inch (12.70 mm)
View Details
10-32 Thread Venting, Slide Sleeve Valve - MSV - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
Connection Description Threaded
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details