Teledyne LeCroy Digital Oscilloscope WAVESURFER 454

Description
The WAVESURFER 454 is a 500 MHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 500 MHz 4 channels Sample Rate: 2 GS/s Record Length: 2 Mpts Large 10.4" color LCD touch screen Only 6" deep More than 100X the capture time compared to scopes in its class Front mounted USB port for your memory stick Full PC with Windows XP OS Loaded Standard Output Ports: SVGA Video Output Centronics Parallel Interface RS232C Serial Interface Three USB Ports LAN 10/100 BaseT Ethernet Port The WaveSurfer 454 with it's 10.4" display, is 2-1/2 times the size of the 6.4" screens found oncompetitive oscilloscopes and its 6" deep footprint eliminates the space penalty that comes with conventional oscilloscopes. Just looking at the screen you can see the improvement — the 800 x 600 SVGA display boasts exceptional brightness and a wide viewing angle. Signal details are clearer than ever. And you know that when you can see the signal, you can come up with the solution.
Datasheet
Description
The WAVESURFER 454 is a 500 MHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 500 MHz 4 channels Sample Rate: 2 GS/s Record Length: 2 Mpts Large 10.4" color LCD touch screen Only 6" deep More than 100X the capture time compared to scopes in its class Front mounted USB port for your memory stick Full PC with Windows XP OS Loaded Standard Output Ports: SVGA Video Output Centronics Parallel Interface RS232C Serial Interface Three USB Ports LAN 10/100 BaseT Ethernet Port The WaveSurfer 454 with it's 10.4" display, is 2-1/2 times the size of the 6.4" screens found oncompetitive oscilloscopes and its 6" deep footprint eliminates the space penalty that comes with conventional oscilloscopes. Just looking at the screen you can see the improvement — the 800 x 600 SVGA display boasts exceptional brightness and a wide viewing angle. Signal details are clearer than ever. And you know that when you can see the signal, you can come up with the solution.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - WAVESURFER 454 - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
WAVESURFER 454
Digital Oscilloscope WAVESURFER 454
The WAVESURFER 454 is a 500 MHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 500 MHz 4 channels Sample Rate: 2 GS/s Record Length: 2 Mpts Large 10.4" color LCD touch screen Only 6" deep More than 100X the capture time compared to scopes in its class Front mounted USB port for your memory stick Full PC with Windows XP OS Loaded Standard Output Ports: SVGA Video Output Centronics Parallel Interface RS232C Serial Interface Three USB Ports LAN 10/100 BaseT Ethernet Port The WaveSurfer 454 with it's 10.4" display, is 2-1/2 times the size of the 6.4" screens found oncompetitive oscilloscopes and its 6" deep footprint eliminates the space penalty that comes with conventional oscilloscopes. Just looking at the screen you can see the improvement — the 800 x 600 SVGA display boasts exceptional brightness and a wide viewing angle. Signal details are clearer than ever. And you know that when you can see the signal, you can come up with the solution.

The WAVESURFER 454 is a 500 MHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 500 MHz
  • 4 channels
  • Sample Rate: 2 GS/s
  • Record Length: 2 Mpts
  • Large 10.4" color LCD touch screen
  • Only 6" deep
  • More than 100X the capture time compared to scopes in its class
  • Front mounted USB port for your memory stick
  • Full PC with Windows XP OS Loaded

Standard Output Ports:

  • SVGA Video Output
  • Centronics Parallel Interface
  • RS232C Serial Interface
  • Three USB Ports
  • LAN 10/100 BaseT Ethernet Port

The WaveSurfer 454 with it's 10.4" display, is 2-1/2 times the size of the 6.4" screens found oncompetitive oscilloscopes and its 6" deep footprint eliminates the space penalty that comes with conventional oscilloscopes. Just looking at the screen you can see the improvement — the 800 x 600 SVGA display boasts exceptional brightness and a wide viewing angle. Signal details are clearer than ever. And you know that when you can see the signal, you can come up with the solution.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number WAVESURFER 454
Product Name Digital Oscilloscope
Bandwidth 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Active Tuners - MT2000A2-500 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
MSO3352E 350MHz 2+16Ch Mixed Signal Oscilloscope - MSO3352E - Uni-Trend US
Specs
Bandwidth 350 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Oscilloscopes - 1805098 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details