Teledyne LeCroy Digital Oscilloscope WAVESURFER 434

Description
The WAVESURFER 434 is a 350 MHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 350 MHz Four Channels Sample Rate: 2 GS/s Record Length: 2 Mpts Large 10.4" LCD touch-control screen Extensive capture time Vertical Resolution 8 bits Super-advanced communications Built-in Windows XP operating system 10/100 Base T network port Three USB 2.0 ports SVGA Video Output Port RS232-C Serial Port Centronics parallel port From its large 10.4" LCD touch screen to its space-saving small footprint, the WaveSurfer 434 oscilloscope is a radical rethinking of the basic bench scope. It breaks the rules of conventional scope design to deliver dramatically improved signal viewing, 100x the capture time, and up-to-the-minute connectivity capabilities. The WaveSurfer 400 Series oscilloscope fits your working style as comfortably as it fits your bench. Twenty-three basic measurements have been built in to give you quick answers.
Datasheet
Description
The WAVESURFER 434 is a 350 MHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 350 MHz Four Channels Sample Rate: 2 GS/s Record Length: 2 Mpts Large 10.4" LCD touch-control screen Extensive capture time Vertical Resolution 8 bits Super-advanced communications Built-in Windows XP operating system 10/100 Base T network port Three USB 2.0 ports SVGA Video Output Port RS232-C Serial Port Centronics parallel port From its large 10.4" LCD touch screen to its space-saving small footprint, the WaveSurfer 434 oscilloscope is a radical rethinking of the basic bench scope. It breaks the rules of conventional scope design to deliver dramatically improved signal viewing, 100x the capture time, and up-to-the-minute connectivity capabilities. The WaveSurfer 400 Series oscilloscope fits your working style as comfortably as it fits your bench. Twenty-three basic measurements have been built in to give you quick answers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - WAVESURFER 434 - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
WAVESURFER 434
Digital Oscilloscope WAVESURFER 434
The WAVESURFER 434 is a 350 MHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 350 MHz Four Channels Sample Rate: 2 GS/s Record Length: 2 Mpts Large 10.4" LCD touch-control screen Extensive capture time Vertical Resolution 8 bits Super-advanced communications Built-in Windows XP operating system 10/100 Base T network port Three USB 2.0 ports SVGA Video Output Port RS232-C Serial Port Centronics parallel port From its large 10.4" LCD touch screen to its space-saving small footprint, the WaveSurfer 434 oscilloscope is a radical rethinking of the basic bench scope. It breaks the rules of conventional scope design to deliver dramatically improved signal viewing, 100x the capture time, and up-to-the-minute connectivity capabilities. The WaveSurfer 400 Series oscilloscope fits your working style as comfortably as it fits your bench. Twenty-three basic measurements have been built in to give you quick answers.

The WAVESURFER 434 is a 350 MHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 350 MHz
  • Four Channels
  • Sample Rate: 2 GS/s
  • Record Length: 2 Mpts
  • Large 10.4" LCD touch-control screen
  • Extensive capture time
  • Vertical Resolution 8 bits
  • Super-advanced communications
  • Built-in Windows XP operating system
  • 10/100 Base T network port
  • Three USB 2.0 ports
  • SVGA Video Output Port
  • RS232-C Serial Port
  • Centronics parallel port

From its large 10.4" LCD touch screen to its space-saving small footprint, the WaveSurfer 434 oscilloscope is a radical rethinking of the basic bench scope. It breaks the rules of conventional scope design to deliver dramatically improved signal viewing, 100x the capture time, and up-to-the-minute connectivity capabilities. The WaveSurfer 400 Series oscilloscope fits your working style as comfortably as it fits your bench. Twenty-three basic measurements have been built in to give you quick answers.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number WAVESURFER 434
Product Name Digital Oscilloscope
Bandwidth 350 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Active Tuners - MT2000E6-100 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
MSO2202 200MHz 2+16Ch Mixed Signal Oscilloscope - MSO2202 - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Oscilloscopes - 7250410 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Has Display
View Details