Teledyne LeCroy Touch Screen Oscilloscope WaveSurfer 3014z

Description
The WaveSurfer 3000z has a 10.1" capacitive touch display, the longest memory, and the deepest toolbox – all at an affordable price. Key Features 100 MHz, 200 MHz, 350 MHz, 500 MHz and 1 GHz bandwidths Up to 4 GS/s sample rate Long Memory – up to 20 Mpts 10.1” capacitive touch screen display 16 Digital Channel MSO option MAUI - Most Advanced User Interface Designed for Touch Built for Simplicity Made to Solve Advanced Anomaly Detection Fast Waveform Update History Mode - Waveform Playback WaveScan - Search and Find Multi-Instrument Capabilities Protocol Analysis - Serial Trigger and Decode Waveform Generation - Built-in Function Generator Digital Voltmeter and Frequency Counter Future Proof Upgradeable Bandwidth Field Upgradable Software and Hardware Options
Datasheet
Description
The WaveSurfer 3000z has a 10.1" capacitive touch display, the longest memory, and the deepest toolbox – all at an affordable price. Key Features 100 MHz, 200 MHz, 350 MHz, 500 MHz and 1 GHz bandwidths Up to 4 GS/s sample rate Long Memory – up to 20 Mpts 10.1” capacitive touch screen display 16 Digital Channel MSO option MAUI - Most Advanced User Interface Designed for Touch Built for Simplicity Made to Solve Advanced Anomaly Detection Fast Waveform Update History Mode - Waveform Playback WaveScan - Search and Find Multi-Instrument Capabilities Protocol Analysis - Serial Trigger and Decode Waveform Generation - Built-in Function Generator Digital Voltmeter and Frequency Counter Future Proof Upgradeable Bandwidth Field Upgradable Software and Hardware Options
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Touch Screen Oscilloscope - WaveSurfer 3014z - Teledyne LeCroy
Chestnut Ridge, NY, USA
Touch Screen Oscilloscope
WaveSurfer 3014z
Touch Screen Oscilloscope WaveSurfer 3014z
The WaveSurfer 3000z has a 10.1" capacitive touch display, the longest memory, and the deepest toolbox – all at an affordable price. Key Features 100 MHz, 200 MHz, 350 MHz, 500 MHz and 1 GHz bandwidths Up to 4 GS/s sample rate Long Memory – up to 20 Mpts 10.1” capacitive touch screen display 16 Digital Channel MSO option MAUI - Most Advanced User Interface Designed for Touch Built for Simplicity Made to Solve Advanced Anomaly Detection Fast Waveform Update History Mode - Waveform Playback WaveScan - Search and Find Multi-Instrument Capabilities Protocol Analysis - Serial Trigger and Decode Waveform Generation - Built-in Function Generator Digital Voltmeter and Frequency Counter Future Proof Upgradeable Bandwidth Field Upgradable Software and Hardware Options

The WaveSurfer 3000z has a 10.1" capacitive touch display, the longest memory, and the deepest toolbox – all at an affordable price.

Key Features

  • 100 MHz, 200 MHz, 350 MHz, 500 MHz and 1 GHz bandwidths
  • Up to 4 GS/s sample rate
  • Long Memory – up to 20 Mpts
  • 10.1” capacitive touch screen display
  • 16 Digital Channel MSO option
  • MAUI - Most Advanced User Interface
    • Designed for Touch
    • Built for Simplicity
    • Made to Solve
  • Advanced Anomaly Detection
    • Fast Waveform Update
    • History Mode - Waveform Playback
    • WaveScan - Search and Find
  • Multi-Instrument Capabilities
    • Protocol Analysis - Serial Trigger and Decode
    • Waveform Generation - Built-in Function Generator
    • Digital Voltmeter and Frequency Counter
  • Future Proof
    • Upgradeable Bandwidth
    • Field Upgradable Software and Hardware Options
Supplier's Site Datasheet

Technical Specifications

  Teledyne LeCroy
Product Category Oscilloscopes
Product Number WaveSurfer 3014z
Product Name Touch Screen Oscilloscope
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
A/D Resolution 11.00 (# bits)
Unlock Full Specs
to access all available technical data

Similar Products

Active Tuners - MT2000F4-500 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
UPO1102CS 100MHz 2Ch Digital Storage Oscilloscope - UPO1102CS - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, AUX
View Details
Oscilloscopes - 1241953 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details