Teledyne LeCroy Digital Oscilloscope WAVERUNNER 64XI-A

Description
The WAVERUNNER 64XI-A is a 600 MHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 600 MHz Input Channels: 4 Sample Rate: 5 GS/s; 10 GS/s interleaved Record Length: 12.5 Mpts Rise Time (10–90%): 500 ps Bandwidth Limiters: 20 MHz, 200 MHz Input Impedance: 50 ω+/-1% or 1 Mω||16pF, 10 Mω || 16 pF with supplied Probe Input Coupling: 1 Mω: AC, DC, GND; 50 ω: DC, GND
Datasheet
Description
The WAVERUNNER 64XI-A is a 600 MHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 600 MHz Input Channels: 4 Sample Rate: 5 GS/s; 10 GS/s interleaved Record Length: 12.5 Mpts Rise Time (10–90%): 500 ps Bandwidth Limiters: 20 MHz, 200 MHz Input Impedance: 50 ω+/-1% or 1 Mω||16pF, 10 Mω || 16 pF with supplied Probe Input Coupling: 1 Mω: AC, DC, GND; 50 ω: DC, GND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope WAVERUNNER 64XI-A
The WAVERUNNER 64XI-A is a 600 MHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 600 MHz Input Channels: 4 Sample Rate: 5 GS/s; 10 GS/s interleaved Record Length: 12.5 Mpts Rise Time (10–90%): 500 ps Bandwidth Limiters: 20 MHz, 200 MHz Input Impedance: 50 ω+/-1% or 1 Mω||16pF, 10 Mω || 16 pF with supplied Probe Input Coupling: 1 Mω: AC, DC, GND; 50 ω: DC, GND

The WAVERUNNER 64XI-A is a 600 MHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 600 MHz
  • Input Channels: 4
  • Sample Rate: 5 GS/s; 10 GS/s interleaved
  • Record Length: 12.5 Mpts
  • Rise Time (10–90%): 500 ps
  • Bandwidth Limiters: 20 MHz, 200 MHz
  • Input Impedance: 50 Ω+/-1% or 1 MΩ||16pF, 10 MΩ || 16 pF with supplied Probe
  • Input Coupling: 1 MΩ: AC, DC, GND; 50 Ω: DC, GND
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number WAVERUNNER 64XI-A
Product Name Digital Oscilloscope
Bandwidth 600 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Active Tuners - MT2000B2-100 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
UPO1202CS 200MHz 2Ch Digital Storage Oscilloscope - UPO1202CS - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, AUX
View Details
Measuring Equipment / Oscilloscope - oscillograph-to2002-28044 - TPS Elektronik GmbH
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
View Details