Teledyne LeCroy Touch Screen Oscilloscope WaveRunner 620Zi

Description
The WaveRunner 6 Zi oscilloscope family features 400 MHz - 4 GHz of bandwidth, 40 GS/s sampling rate, exceptional signal fidelity, and fast operation, helping to get the job done quickly and accurately. The versatile toolset provides every necessity for an engineer to validate a design, debug errors at board bring up, and offer powerful analysis capabilities to characterize an embedded system. The WaveRunner 6 Zi is the ultimate debug machine. Superior Validation, Debug, Analysis The WaveRunner 6 Zi defines superiority in a test instrument with a power full feature set including a wide range of application packages, advanced triggering to isolate events, a user interface developed for quick and easy navigation, a wide range of probing options, and lightning-fast performance. Excellent Signal Fidelity The WaveRunner 6 Zi f features a pristine signal path that offers unmatched signal fidelity with low noise, providing accuracy which can be counted on. This performance is augmented by a huge offset and timebase delay adjustment to allow easy signal and amplifier performance assessment and zooming on vertical and horizontal signal characteristics. Most Comprehensive Serial Data Analysis WaveRunner 6 Zi offers the most tools for serial data analysis. With over 30 trigger, decode, and compliance solutions, WaveRunner 6 Zi can address problems with unique, powerful views and automated tools. The SDAII serial data analysis package per forms eye diagram and jitter testing which is ideal for characterization and debug. WaveRunner 620MZi The WaveRunner 620MZi model includes some of the most commonly used options as part of the standard configuration, reducing confusion when choosing a powerful toolset for debugging. In addition to the versatile software options, it is equipped with 40 GS/s and 128 Mpts of memory to ensure common debug needs are covered.
Description
The WaveRunner 6 Zi oscilloscope family features 400 MHz - 4 GHz of bandwidth, 40 GS/s sampling rate, exceptional signal fidelity, and fast operation, helping to get the job done quickly and accurately. The versatile toolset provides every necessity for an engineer to validate a design, debug errors at board bring up, and offer powerful analysis capabilities to characterize an embedded system. The WaveRunner 6 Zi is the ultimate debug machine. Superior Validation, Debug, Analysis The WaveRunner 6 Zi defines superiority in a test instrument with a power full feature set including a wide range of application packages, advanced triggering to isolate events, a user interface developed for quick and easy navigation, a wide range of probing options, and lightning-fast performance. Excellent Signal Fidelity The WaveRunner 6 Zi f features a pristine signal path that offers unmatched signal fidelity with low noise, providing accuracy which can be counted on. This performance is augmented by a huge offset and timebase delay adjustment to allow easy signal and amplifier performance assessment and zooming on vertical and horizontal signal characteristics. Most Comprehensive Serial Data Analysis WaveRunner 6 Zi offers the most tools for serial data analysis. With over 30 trigger, decode, and compliance solutions, WaveRunner 6 Zi can address problems with unique, powerful views and automated tools. The SDAII serial data analysis package per forms eye diagram and jitter testing which is ideal for characterization and debug. WaveRunner 620MZi The WaveRunner 620MZi model includes some of the most commonly used options as part of the standard configuration, reducing confusion when choosing a powerful toolset for debugging. In addition to the versatile software options, it is equipped with 40 GS/s and 128 Mpts of memory to ensure common debug needs are covered.
Datasheet
Datasheet Summary
Powered by GS/AI

The WaveRunner 620Zi is a high-performance oscilloscope offering bandwidths from 400 MHz to 4 GHz and a maximum sample rate of 40 GS/s. It features a 12.1-inch touch screen display for intuitive operation and navigation. The oscilloscope includes advanced tools such as Spectrum Analyzer Mode, WaveScan for searching and finding signals, and LabNotebook for documentation and report generation. It supports comprehensive serial data analysis with over 30 trigger, decode, and compliance solutions, making it suitable for debugging and validating designs in embedded systems. The device also provides advanced triggering capabilities, including TriggerScan and Measurement Trigger, and can accommodate up to 18 digital channels with 2 GS/s sampling for mixed-signal analysis. With 128 Mpts of memory, the WaveRunner 620Zi is designed to meet a wide range of debugging needs efficiently.

Datasheet Summary
Powered by GS/AI

The WaveRunner 620Zi is a high-performance oscilloscope offering bandwidths from 400 MHz to 4 GHz and a maximum sample rate of 40 GS/s. It features a 12.1-inch touch screen display for intuitive operation and navigation. The oscilloscope includes advanced tools such as Spectrum Analyzer Mode, WaveScan for searching and finding signals, and LabNotebook for documentation and report generation. It supports comprehensive serial data analysis with over 30 trigger, decode, and compliance solutions, making it suitable for debugging and validating designs in embedded systems. The device also provides advanced triggering capabilities, including TriggerScan and Measurement Trigger, and can accommodate up to 18 digital channels with 2 GS/s sampling for mixed-signal analysis. With 128 Mpts of memory, the WaveRunner 620Zi is designed to meet a wide range of debugging needs efficiently.

Suppliers

Company
Product
Description
Supplier Links
Touch Screen Oscilloscope - WaveRunner 620Zi - Teledyne LeCroy
Chestnut Ridge, NY, USA
Touch Screen Oscilloscope
WaveRunner 620Zi
Touch Screen Oscilloscope WaveRunner 620Zi
The WaveRunner 6 Zi oscilloscope family features 400 MHz - 4 GHz of bandwidth, 40 GS/s sampling rate, exceptional signal fidelity, and fast operation, helping to get the job done quickly and accurately. The versatile toolset provides every necessity for an engineer to validate a design, debug errors at board bring up, and offer powerful analysis capabilities to characterize an embedded system. The WaveRunner 6 Zi is the ultimate debug machine. Superior Validation, Debug, Analysis The WaveRunner 6 Zi defines superiority in a test instrument with a power full feature set including a wide range of application packages, advanced triggering to isolate events, a user interface developed for quick and easy navigation, a wide range of probing options, and lightning-fast performance. Excellent Signal Fidelity The WaveRunner 6 Zi f features a pristine signal path that offers unmatched signal fidelity with low noise, providing accuracy which can be counted on. This performance is augmented by a huge offset and timebase delay adjustment to allow easy signal and amplifier performance assessment and zooming on vertical and horizontal signal characteristics. Most Comprehensive Serial Data Analysis WaveRunner 6 Zi offers the most tools for serial data analysis. With over 30 trigger, decode, and compliance solutions, WaveRunner 6 Zi can address problems with unique, powerful views and automated tools. The SDAII serial data analysis package per forms eye diagram and jitter testing which is ideal for characterization and debug. WaveRunner 620MZi The WaveRunner 620MZi model includes some of the most commonly used options as part of the standard configuration, reducing confusion when choosing a powerful toolset for debugging. In addition to the versatile software options, it is equipped with 40 GS/s and 128 Mpts of memory to ensure common debug needs are covered.

The WaveRunner 6 Zi oscilloscope family features 400 MHz - 4 GHz of bandwidth, 40 GS/s sampling rate, exceptional signal fidelity, and fast operation, helping to get the job done quickly and accurately. The versatile toolset provides every necessity for an engineer to validate a design, debug errors at board bring up, and offer powerful analysis capabilities to characterize an embedded system. The WaveRunner 6 Zi is the ultimate debug machine.

Superior Validation, Debug, Analysis

The WaveRunner 6 Zi defines superiority in a test instrument with a power full feature set including a wide range of application packages, advanced triggering to isolate events, a user interface developed for quick and easy navigation, a wide range of probing options, and lightning-fast performance.

Excellent Signal Fidelity

The WaveRunner 6 Zi f features a pristine signal path that offers unmatched signal fidelity with low noise, providing accuracy which can be counted on. This performance is augmented by a huge offset and timebase delay adjustment to allow easy signal and amplifier performance assessment and zooming on vertical and horizontal signal characteristics.

Most Comprehensive Serial Data Analysis

WaveRunner 6 Zi offers the most tools for serial data analysis. With over 30 trigger, decode, and compliance solutions, WaveRunner 6 Zi can address problems with unique, powerful views and automated tools. The SDAII serial data analysis package per forms eye diagram and jitter testing which is ideal for characterization and debug.

WaveRunner 620MZi

The WaveRunner 620MZi model includes some of the most commonly used options as part of the standard configuration, reducing confusion when choosing a powerful toolset for debugging. In addition to the versatile software options, it is equipped with 40 GS/s and 128 Mpts of memory to ensure common debug needs are covered.

Supplier's Site Datasheet

Technical Specifications

  Teledyne LeCroy
Product Category Oscilloscopes
Product Number WaveRunner 620Zi
Product Name Touch Screen Oscilloscope
Bandwidth 2000 MHz
Number of Input Channels 4 (# channels)
A/D Resolution 11.00 (# bits)
Unlock Full Specs
to access all available technical data

Similar Products

Active Tuners - MT2000B2-200 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
MSO7204X 2GHz 4Ch Mixed Signal Oscilloscope - MSO7204X - Uni-Trend US
Specs
Bandwidth 2000 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
Oscilloscopes - 2406597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 200 MHz
Features RoHS
View Details