Teledyne LeCroy Digital Oscilloscope WAVERUNNER 6100A

Description
The WAVERUNNER 6100A is a 1 GHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 1 GHz 4 Channels Sample Rate: 5 GS/s, 10 GS/s interleaved Record Length: 2 Mpts All channels expandable to 12 Mpts Up to 24 Mpts when interleaved High sample rate captures high frequency transients and sharp edges Very low residual jitter (2 ps typical) Includes ultra-stable clock (±5 ppm)
Datasheet
Description
The WAVERUNNER 6100A is a 1 GHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 1 GHz 4 Channels Sample Rate: 5 GS/s, 10 GS/s interleaved Record Length: 2 Mpts All channels expandable to 12 Mpts Up to 24 Mpts when interleaved High sample rate captures high frequency transients and sharp edges Very low residual jitter (2 ps typical) Includes ultra-stable clock (±5 ppm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - WAVERUNNER 6100A - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
WAVERUNNER 6100A
Digital Oscilloscope WAVERUNNER 6100A
The WAVERUNNER 6100A is a 1 GHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 1 GHz 4 Channels Sample Rate: 5 GS/s, 10 GS/s interleaved Record Length: 2 Mpts All channels expandable to 12 Mpts Up to 24 Mpts when interleaved High sample rate captures high frequency transients and sharp edges Very low residual jitter (2 ps typical) Includes ultra-stable clock (±5 ppm)

The WAVERUNNER 6100A is a 1 GHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 1 GHz
  • 4 Channels
  • Sample Rate: 5 GS/s, 10 GS/s interleaved
  • Record Length: 2 Mpts
  • All channels expandable to 12 Mpts
  • Up to 24 Mpts when interleaved
  • High sample rate captures high frequency transients and sharp edges
  • Very low residual jitter (2 ps typical)
  • Includes ultra-stable clock (±5 ppm)
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number WAVERUNNER 6100A
Product Name Digital Oscilloscope
Bandwidth 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Active Tuners - MT2000E3-100 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
UPO2204 200MHz 4Ch Mixed Signal Oscilloscope (w/o Logic Pod) - UPO2204 - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Oscilloscopes - 2372417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 100 MHz
Features RoHS
View Details