Teledyne LeCroy Digital Oscilloscope WAVERUNNER 6100

Description
The WAVERUNNER 6100 is a 1 GHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 1 GHz 4 Channels Sample Rate: 5 GS/s, 10 GS/s Interleaved Record Length: 2 Mpts Vertical Controls for Each Channel New 2.5 mm Passive Probe Compact and Lightweight Easy User Interface Touch Screen Interface USB 2.0 and 802.3xx LAN Ports Open Windows 2000 The Waverunner 6100 LeCroy is a Digital Oscilloscope that has a bandwidth of 1MHz, has 4 channels and a Sample Rate of 5 GS/s and 10 GS/s Interleaved.
Datasheet
Description
The WAVERUNNER 6100 is a 1 GHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 1 GHz 4 Channels Sample Rate: 5 GS/s, 10 GS/s Interleaved Record Length: 2 Mpts Vertical Controls for Each Channel New 2.5 mm Passive Probe Compact and Lightweight Easy User Interface Touch Screen Interface USB 2.0 and 802.3xx LAN Ports Open Windows 2000 The Waverunner 6100 LeCroy is a Digital Oscilloscope that has a bandwidth of 1MHz, has 4 channels and a Sample Rate of 5 GS/s and 10 GS/s Interleaved.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - WAVERUNNER 6100 - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
WAVERUNNER 6100
Digital Oscilloscope WAVERUNNER 6100
The WAVERUNNER 6100 is a 1 GHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 1 GHz 4 Channels Sample Rate: 5 GS/s, 10 GS/s Interleaved Record Length: 2 Mpts Vertical Controls for Each Channel New 2.5 mm Passive Probe Compact and Lightweight Easy User Interface Touch Screen Interface USB 2.0 and 802.3xx LAN Ports Open Windows 2000 The Waverunner 6100 LeCroy is a Digital Oscilloscope that has a bandwidth of 1MHz, has 4 channels and a Sample Rate of 5 GS/s and 10 GS/s Interleaved.

The WAVERUNNER 6100 is a 1 GHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 1 GHz
  • 4 Channels
  • Sample Rate: 5 GS/s, 10 GS/s Interleaved
  • Record Length: 2 Mpts
  • Vertical Controls for Each Channel
  • New 2.5 mm Passive Probe
  • Compact and Lightweight
  • Easy User Interface
  • Touch Screen Interface
  • USB 2.0 and 802.3xx LAN Ports
  • Open Windows 2000

The Waverunner 6100 LeCroy is a Digital Oscilloscope that has a bandwidth of 1MHz, has 4 channels and a Sample Rate of 5 GS/s and 10 GS/s Interleaved.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number WAVERUNNER 6100
Product Name Digital Oscilloscope
Bandwidth 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Active Tuners - MT2000HF4-60 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
UPO1202 200MHz 2Ch Digital Storage Oscilloscope - UPO1202 - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, AUX
View Details
Oscilloscopes - 1233761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details