Teledyne LeCroy Digital Oscilloscope WAVERUNNER 6051A

Description
The WAVERUNNER 6051A is a 500 MHz, 2 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth:500 MHz 2-Channel Sample Rate: 5 GS/s Record Length: 4 Mpts Rise Time: 750 ps High sample rate captures high frequency transients and sharp edges Very low residual jitter (2 ps typical) Includes ultra-stable clock (±5 ppm)
Datasheet
Description
The WAVERUNNER 6051A is a 500 MHz, 2 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth:500 MHz 2-Channel Sample Rate: 5 GS/s Record Length: 4 Mpts Rise Time: 750 ps High sample rate captures high frequency transients and sharp edges Very low residual jitter (2 ps typical) Includes ultra-stable clock (±5 ppm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - WAVERUNNER 6051A - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
WAVERUNNER 6051A
Digital Oscilloscope WAVERUNNER 6051A
The WAVERUNNER 6051A is a 500 MHz, 2 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth:500 MHz 2-Channel Sample Rate: 5 GS/s Record Length: 4 Mpts Rise Time: 750 ps High sample rate captures high frequency transients and sharp edges Very low residual jitter (2 ps typical) Includes ultra-stable clock (±5 ppm)

The WAVERUNNER 6051A is a 500 MHz, 2 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth:500 MHz
  • 2-Channel
  • Sample Rate: 5 GS/s
  • Record Length: 4 Mpts
  • Rise Time: 750 ps
  • High sample rate captures high frequency transients and sharp edges
  • Very low residual jitter (2 ps typical)
  • Includes ultra-stable clock (±5 ppm)
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number WAVERUNNER 6051A
Product Name Digital Oscilloscope
Bandwidth 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Active Tuners - MT2000B4-500 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
MSO1254HD-S 250MHz 4Ch MSO with 1Ch AWG - MSO1254HD-S - Uni-Trend US
Specs
Bandwidth 250 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, AUX, HDMI
View Details
Oscilloscopes - 2369005 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 350 MHz
Features RoHS
View Details