Teledyne LeCroy Digital Oscilloscope WAVERUNNER 6030A

Description
The WAVERUNNER 6030A is a 350 MHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 350 MHz 4-Channel Sample Rate: 2.5 GS/s Record Length: 4 Mpts Rise Time: 1 ns High sample rate captures high frequency transients and sharp edges Very low residual jitter (2 ps typical) Includes ultra-stable clock (±5 ppm) Display: Color 8.4" flat-panel TFT-LCD with high resolution touch screen Resolution: SVGA 800x600
Datasheet
Description
The WAVERUNNER 6030A is a 350 MHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 350 MHz 4-Channel Sample Rate: 2.5 GS/s Record Length: 4 Mpts Rise Time: 1 ns High sample rate captures high frequency transients and sharp edges Very low residual jitter (2 ps typical) Includes ultra-stable clock (±5 ppm) Display: Color 8.4" flat-panel TFT-LCD with high resolution touch screen Resolution: SVGA 800x600
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - WAVERUNNER 6030A - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
WAVERUNNER 6030A
Digital Oscilloscope WAVERUNNER 6030A
The WAVERUNNER 6030A is a 350 MHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 350 MHz 4-Channel Sample Rate: 2.5 GS/s Record Length: 4 Mpts Rise Time: 1 ns High sample rate captures high frequency transients and sharp edges Very low residual jitter (2 ps typical) Includes ultra-stable clock (±5 ppm) Display: Color 8.4" flat-panel TFT-LCD with high resolution touch screen Resolution: SVGA 800x600

The WAVERUNNER 6030A is a 350 MHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 350 MHz
  • 4-Channel
  • Sample Rate: 2.5 GS/s
  • Record Length: 4 Mpts
  • Rise Time: 1 ns
  • High sample rate captures high frequency transients and sharp edges
  • Very low residual jitter (2 ps typical)
  • Includes ultra-stable clock (±5 ppm)
  • Display: Color 8.4" flat-panel TFT-LCD with high resolution touch screen
  • Resolution: SVGA 800x600
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number WAVERUNNER 6030A
Product Name Digital Oscilloscope
Bandwidth 350 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Active Tuners - MT2000E3-1000 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
MSO2204X 200MHz 4Ch Mixed Signal Oscilloscope - MSO2204X - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
Oscilloscopes - 2372377 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 500 MHz
Features RoHS
View Details