Teledyne LeCroy Digital Oscilloscope WAVEPRO 960

Description
The WAVEPRO 960 is a 2 GHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 2 GHz 4 Channel Sample Rate: 16 GS/s Record Length: Standard 1 Mpts Input Impedance: 50 Ohms ± 1.5%; 10 MOhms // 11 pF typical (using PP005 probe) Input Coupling: 1 MOhms : AC, DC, GND; 50 Ohms : DC, GND Vertical Resolution: 8 bits
Description
The WAVEPRO 960 is a 2 GHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 2 GHz 4 Channel Sample Rate: 16 GS/s Record Length: Standard 1 Mpts Input Impedance: 50 Ohms ± 1.5%; 10 MOhms // 11 pF typical (using PP005 probe) Input Coupling: 1 MOhms : AC, DC, GND; 50 Ohms : DC, GND Vertical Resolution: 8 bits

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - WAVEPRO 960 - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
WAVEPRO 960
Digital Oscilloscope WAVEPRO 960
The WAVEPRO 960 is a 2 GHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 2 GHz 4 Channel Sample Rate: 16 GS/s Record Length: Standard 1 Mpts Input Impedance: 50 Ohms ± 1.5%; 10 MOhms // 11 pF typical (using PP005 probe) Input Coupling: 1 MOhms : AC, DC, GND; 50 Ohms : DC, GND Vertical Resolution: 8 bits

The WAVEPRO 960 is a 2 GHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 2 GHz
  • 4 Channel
  • Sample Rate: 16 GS/s
  • Record Length: Standard 1 Mpts
  • Input Impedance: 50 Ohms ± 1.5%; 10 MOhms // 11 pF typical (using PP005 probe)
  • Input Coupling: 1 MOhms : AC, DC, GND; 50 Ohms : DC, GND
  • Vertical Resolution: 8 bits
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number WAVEPRO 960
Product Name Digital Oscilloscope
Bandwidth 2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Active Tuners - MT2000F2-500 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
MSO3352E 350MHz 2+16Ch Mixed Signal Oscilloscope - MSO3352E - Uni-Trend US
Specs
Bandwidth 350 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Oscilloscopes - 2005554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details