Teledyne LeCroy Digital Oscilloscope WAVEPRO 7300A

Description
The WAVEPRO 7300A is a 3 GHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 3 GHz Channels: 4 Sample Rate: 10 GS/s single-shot sample rate on all channels (20 GS/s maximum) Record Length: 20 Mpts Rise Time: 150 ps Over 80 jitter and timing measurements are standard 1 ps jitter noise floor Unique processing chain that enables the addition of customized measurements in the processing stream
Datasheet
Description
The WAVEPRO 7300A is a 3 GHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 3 GHz Channels: 4 Sample Rate: 10 GS/s single-shot sample rate on all channels (20 GS/s maximum) Record Length: 20 Mpts Rise Time: 150 ps Over 80 jitter and timing measurements are standard 1 ps jitter noise floor Unique processing chain that enables the addition of customized measurements in the processing stream
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - WAVEPRO 7300A - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
WAVEPRO 7300A
Digital Oscilloscope WAVEPRO 7300A
The WAVEPRO 7300A is a 3 GHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 3 GHz Channels: 4 Sample Rate: 10 GS/s single-shot sample rate on all channels (20 GS/s maximum) Record Length: 20 Mpts Rise Time: 150 ps Over 80 jitter and timing measurements are standard 1 ps jitter noise floor Unique processing chain that enables the addition of customized measurements in the processing stream

The WAVEPRO 7300A is a 3 GHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 3 GHz
  • Channels: 4
  • Sample Rate: 10 GS/s single-shot sample rate on all channels (20 GS/s maximum)
  • Record Length: 20 Mpts
  • Rise Time: 150 ps
  • Over 80 jitter and timing measurements are standard
  • 1 ps jitter noise floor
  • Unique processing chain that enables the addition of customized measurements in the processing stream
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number WAVEPRO 7300A
Product Name Digital Oscilloscope
Bandwidth 3000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Active Tuners - MT1000HF2 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
UPO1202 200MHz 2Ch Digital Storage Oscilloscope - UPO1202 - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, AUX
View Details
Oscilloscopes - 2372505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 1000 MHz
Features RoHS
View Details