Teledyne LeCroy Digital Oscilloscope WAVEPRO 7300

Description
The WAVEPRO 7300 is a 3 GHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 3 GHz 4 Channels Sample Rate: 20 GS/s 2Ch; 10 GS/s 4Ch Record Length: 1Mpts; 2 Mpts on 2 Channels Rise Time: 150 ps Large 10.4" SVGA touch screen
Datasheet
Description
The WAVEPRO 7300 is a 3 GHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 3 GHz 4 Channels Sample Rate: 20 GS/s 2Ch; 10 GS/s 4Ch Record Length: 1Mpts; 2 Mpts on 2 Channels Rise Time: 150 ps Large 10.4" SVGA touch screen
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - WAVEPRO 7300 - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
WAVEPRO 7300
Digital Oscilloscope WAVEPRO 7300
The WAVEPRO 7300 is a 3 GHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 3 GHz 4 Channels Sample Rate: 20 GS/s 2Ch; 10 GS/s 4Ch Record Length: 1Mpts; 2 Mpts on 2 Channels Rise Time: 150 ps Large 10.4" SVGA touch screen

The WAVEPRO 7300 is a 3 GHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 3 GHz
  • 4 Channels
  • Sample Rate: 20 GS/s 2Ch; 10 GS/s 4Ch
  • Record Length: 1Mpts; 2 Mpts on 2 Channels
  • Rise Time: 150 ps
  • Large 10.4" SVGA touch screen
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number WAVEPRO 7300
Product Name Digital Oscilloscope
Bandwidth 3000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Active Tuners - MT2000B2-1000 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
UPO2102HD 12-Bit 100MHz 2Ch High Definition Oscilloscope - UPO2102HD - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB 3, LAN, HDMI, AUX, EXT, REF
View Details
Measuring Equipment / Oscilloscope - oscillograph-ato1004-28046 - TPS Elektronik GmbH
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
View Details