Teledyne LeCroy Digital Oscilloscope WAVEPRO 725ZI

Description
The WAVEPRO 725ZI is a 2.5 GHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 2.5 GHz 4 Channel Single-Shot Sample Rate/Ch: 40 GS/s on 2 Ch: 20 GS/s on 4 Ch Random Interleaved Sampling (RIS): 200 GS/s for repetitive signals (20 ps/div to 10 ns/div) Record Length: 10 Mpts
Datasheet
Description
The WAVEPRO 725ZI is a 2.5 GHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 2.5 GHz 4 Channel Single-Shot Sample Rate/Ch: 40 GS/s on 2 Ch: 20 GS/s on 4 Ch Random Interleaved Sampling (RIS): 200 GS/s for repetitive signals (20 ps/div to 10 ns/div) Record Length: 10 Mpts
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - WAVEPRO 725ZI - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
WAVEPRO 725ZI
Digital Oscilloscope WAVEPRO 725ZI
The WAVEPRO 725ZI is a 2.5 GHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 2.5 GHz 4 Channel Single-Shot Sample Rate/Ch: 40 GS/s on 2 Ch: 20 GS/s on 4 Ch Random Interleaved Sampling (RIS): 200 GS/s for repetitive signals (20 ps/div to 10 ns/div) Record Length: 10 Mpts

The WAVEPRO 725ZI is a 2.5 GHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 2.5 GHz
  • 4 Channel
  • Single-Shot Sample Rate/Ch: 40 GS/s on 2 Ch: 20 GS/s on 4 Ch
  • Random Interleaved Sampling (RIS): 200 GS/s for repetitive signals (20 ps/div to 10 ns/div)
  • Record Length: 10 Mpts
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number WAVEPRO 725ZI
Product Name Digital Oscilloscope
Bandwidth 2500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscilloscopes - 2005554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
MSO5104HD 12-Bit 1GHz 4Ch Mixed Signal Oscilloscope - MSO5104HD - Uni-Trend US
Specs
Bandwidth 1000 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3, LAN, HDMI, AUX, EXT, 10MHz REF In/Out
View Details
Super Phosphor Oscilloscopes - SDS2072X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 70 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; Ethernet
View Details
2 suppliers