The WaveJet 354T is a touch screen oscilloscope with a bandwidth of 500 MHz and a maximum sample rate of 2 GS/s. It features a 7.5-inch touch screen display that enhances user interaction and simplifies operation. The oscilloscope offers long memory capabilities of up to 5 Mpts, allowing for detailed waveform capture and analysis. It supports 26 automatic measurement parameters and includes advanced triggering options for I²C, SPI, and UART protocols, making it suitable for complex signal analysis. Connectivity options include USB Host, USB Device, GPIB, and LAN, facilitating easy data transfer and remote control. The device has a quick boot time of under 5 seconds, ensuring immediate readiness for measurements. With its compact design and lightweight build, the WaveJet 354T is portable, making it ideal for field use. The oscilloscope also includes features such as pass/fail testing, replay mode for waveform playback, and digital filtering for enhanced signal analysis.
The WaveJet Touch provides the performance, features, and touch screen user interface to simplify operation and shorten debug time. The compact design features a 7.5” touch screen, providing the convenience of touch operation in a portable design. With up to 5 Mpts of memory and 2 GS/s, every detail of the waveform can be captured and easily measured. The all-inclusive WaveJet Touch delivers maximum value for minimum investment.
Key Features
| Teledyne LeCroy | |
|---|---|
| Product Category | Oscilloscopes |
| Product Number | WaveJet 354T |
| Product Name | Touch Screen Oscilloscope |
| Bandwidth | 500 MHz |
| Number of Input Channels | 4 (# channels) |
| A/D Resolution | 8.00 (# bits) |