Teledyne Technologies Incorporated Oscilloscopes WAVEACE 2034

Description
300MHz Bench, Digital Oscilloscopes Ethernet, USB Interface LCD - Color Display 4 Channel CAT I 400V Record, Playback, Save
Request a Quote Datasheet
Description
300MHz Bench, Digital Oscilloscopes Ethernet, USB Interface LCD - Color Display 4 Channel CAT I 400V Record, Playback, Save
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscopes - WAVEACE2034-ND - DigiKey
Thief River Falls, MN, United States
Oscilloscopes
WAVEACE2034-ND
Oscilloscopes WAVEACE2034-ND
300MHz Bench, Digital Oscilloscopes Ethernet, USB Interface LCD - Color Display 4 Channel CAT I 400V Record, Playback, Save

300MHz Bench, Digital Oscilloscopes Ethernet, USB Interface LCD - Color Display 4 Channel CAT I 400V Record, Playback, Save

Buy Now Datasheet
Digital Oscilloscope - WAVEACE 2034 - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
WAVEACE 2034
Digital Oscilloscope WAVEACE 2034
The WAVEACE 2034 is a 300 MHz, 4 Channel, 2 GS/s, 12 kPts digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 300 MHz Rise Time: 1.2 ns Channels: 4 Sample Rate: 2GS/s Record Length: 12 kpts 7" color display 32 automatic measurements Multi-language user interface and context sensitive help Large internal waveform and setup storage USB connections for printers, memory sticks and PC remote control The LeCroy WAVEACE 2034 combines long memory, a color display, extensive measurement capabilities, advanced triggering and excellent connectivity to improve troubleshooting and shorten debug time.

The WAVEACE 2034 is a 300 MHz, 4 Channel, 2 GS/s, 12 kPts digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 300 MHz
  • Rise Time: 1.2 ns
  • Channels: 4
  • Sample Rate: 2GS/s
  • Record Length: 12 kpts
  • 7" color display
  • 32 automatic measurements
  • Multi-language user interface and context sensitive help
  • Large internal waveform and setup storage
  • USB connections for printers, memory sticks and PC remote control

The LeCroy WAVEACE 2034 combines long memory, a color display, extensive measurement capabilities, advanced triggering and excellent connectivity to improve troubleshooting and shorten debug time.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ValueTronics International, Inc.
Product Category Oscilloscopes Oscilloscopes
Product Number WAVEACE2034-ND WAVEACE 2034
Product Name Oscilloscopes Digital Oscilloscope
Host Interface USB; Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Active Tuners - MT2000E2-200 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
Measuring Equipment / Oscilloscope - oscillograph-mdo5004-28043 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details
Oscilloscopes - 7492995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Handheld; Has Display
View Details