The MT2000E2-200 is a mixed-signal active load pull system operating from 1 MHz to 40 GHz, capable of up to 200 impedance/power states per minute with full Smith Chart coverage. It supports single-tone CW and pulsed-CW RF signals with DC and pulsed-DC bias, and provides fundamental and harmonic impedance control. The system handles CW power up to 20 W and pulsed CW power up to 200 W with a minimum pulse width of 60 ns. It integrates the functions of impedance tuners, VNAs, NVNAs, signal generators, and analyzers into a single turnkey solution for device characterization, nonlinear model extraction, and wideband PA design.
The MT1000 and MT2000 are turnkey one-box load pull solutions that replace the functions typically performed by passive fundamental and harmonic impedance tuners, VNAs, NVNAs, analog signal generators, vector signal generators, vector signal analyzers and oscilloscopes, and add the capabilities of high-speed load pull measurements and wideband impedance control for modulated signals. By combining multiple bench setups into a single box, offering unrivaled load pull speeds, and maximizing smith chart coverage, Maury’s MT2000 is a powerhouse for device characterization, validation nonlinear compact models and extracting nonlinear behavioral models.
| Maury Microwave | |
|---|---|
| Product Category | Oscilloscopes |
| Product Number | MT2000E2-200 |
| Product Name | Active Tuners |
| Bandwidth | 1000 MHz |