Teledyne LeCroy Oscilloscope WaveAce 1001

Description
The WaveAce combines long memory, a wide screen display, extensive measurement capabilities, advanced triggering and great connectivity to improve trouble shooting and shorten debug time. Key Features 40 MHz, 60 MHz, 70 MHz, 100 MHz, 200 MHz and 300 MHz bandwidths Sample rates up to 2 GS/s Long Memory - up to 1 Mpts/Ch (2 Mpts interleaved) Advanced Triggering - Edge, Pulse Width, Video, Slope (Rise Time) 7" wide screen display 32 automatic measurements Multi-language user interface and context sensitive help Four math functions and FFT USB host and device connections for printers, memory sticks and PC remote control
Datasheet
Description
The WaveAce combines long memory, a wide screen display, extensive measurement capabilities, advanced triggering and great connectivity to improve trouble shooting and shorten debug time. Key Features 40 MHz, 60 MHz, 70 MHz, 100 MHz, 200 MHz and 300 MHz bandwidths Sample rates up to 2 GS/s Long Memory - up to 1 Mpts/Ch (2 Mpts interleaved) Advanced Triggering - Edge, Pulse Width, Video, Slope (Rise Time) 7" wide screen display 32 automatic measurements Multi-language user interface and context sensitive help Four math functions and FFT USB host and device connections for printers, memory sticks and PC remote control
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope - WaveAce 1001 - Teledyne LeCroy
Chestnut Ridge, NY, USA
Oscilloscope
WaveAce 1001
Oscilloscope WaveAce 1001
The WaveAce combines long memory, a wide screen display, extensive measurement capabilities, advanced triggering and great connectivity to improve trouble shooting and shorten debug time. Key Features 40 MHz, 60 MHz, 70 MHz, 100 MHz, 200 MHz and 300 MHz bandwidths Sample rates up to 2 GS/s Long Memory - up to 1 Mpts/Ch (2 Mpts interleaved) Advanced Triggering - Edge, Pulse Width, Video, Slope (Rise Time) 7" wide screen display 32 automatic measurements Multi-language user interface and context sensitive help Four math functions and FFT USB host and device connections for printers, memory sticks and PC remote control

The WaveAce combines long memory, a wide screen display, extensive measurement capabilities, advanced triggering and great connectivity to improve trouble shooting and shorten debug time.

Key Features

  • 40 MHz, 60 MHz, 70 MHz, 100 MHz, 200 MHz and 300 MHz bandwidths
  • Sample rates up to 2 GS/s
  • Long Memory - up to 1 Mpts/Ch (2 Mpts interleaved)
  • Advanced Triggering - Edge, Pulse Width, Video, Slope (Rise Time)
  • 7" wide screen display
  • 32 automatic measurements
  • Multi-language user interface and context sensitive help
  • Four math functions and FFT
  • USB host and device connections for printers, memory sticks and PC remote control
Supplier's Site Datasheet

Technical Specifications

  Teledyne LeCroy
Product Category Oscilloscopes
Product Number WaveAce 1001
Product Name Oscilloscope
Bandwidth 40 MHz
Number of Input Channels 2 (# channels)
A/D Resolution 8.00 (# bits)
Unlock Full Specs
to access all available technical data

Similar Products

Active Tuners - MT2000E6-500 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
MSO1154HD-S 150MHz 4Ch MSO with 1Ch AWG - MSO1154HD-S - Uni-Trend US
Specs
Bandwidth 150 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, AUX, HDMI
View Details
Oscilloscopes - 2866409 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 350 MHz
Features RoHS
View Details