RESON TC4040

Description
Datasheet
Description
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Goleta, CA, USA
TC4040
TC4040
Datasheet

Technical Specifications

  RESON
Product Category Hydrophones
Product Name TC4040
Frequency Response 1 to 120000 Hz
Sensitivity -206 dB re V/µPa
Maximum Depth 400 m (1312 ft)
Capacitance 8300 pF
Unlock Full Specs
to access all available technical data

Similar Products

Hydrophones Chain, 24-Channels - HBC24 - M.A.E. Apparecchiature Elettroniche srl
M.A.E. Apparecchiature Elettroniche srl
Specs
Frequency Response 5 to 2000 Hz
Sensitivity -201 dB re V/µPa
Maximum Depth 3048 m (10000 ft)
View Details
Specs
Frequency Response 5 to 120000 Hz
Sensitivity -170 dB re V/µPa
Maximum Depth 600 m (1969 ft)
View Details
H23-130 Internally amplified hydrophone - H23-130 - Wilcoxon Sensing Technologies
Specs
Frequency Response 5 to 150000 Hz
Sensitivity -182 dB re V/µPa
Maximum Depth 680 m (2231 ft)
View Details
Digital Hydrophone -  - Cable & Supplies, Inc.
Cable & Supplies, Inc.
Specs
Frequency Response 7 to 80000 Hz
Features Integral Pre-amplifier
Diameter 43 mm (1.69 inch)
View Details