Teledyne Technologies Incorporated Dual Display Digital Desktop Multimeter T3DMM6-5

Description
Teledyne Test Tools new T3DMM series are dual display digital desktop multimeters that provide a rich and powerful feature set. The design is easy-to-use from the front-panel and computer-based control via USB or LAN. Each model is equipped with a 4.3 inch TFT-LCD true color screen with 480 * 272 resolution for easy viewing. The T3DMM series also features numerical data display, histograms, trend charts, bar charts and statistics, in addition to the built-in arithmetic functions including Measurement statistics. Key Features Available in 4.5 digit (60,000 count), 5.5 digit (240,000 count) and 6.5 digit (2,200,000 count) models. An additional 6.5 digit model is offered with an integrated Scanner card. Math functions include: Max, Min, Average, Standard Deviation, dBm/dB, Relative Measurement, Pass/Fail Histogram, Trend Chart, Bar Meter etc. True RMS AC Voltage and Current Measurements. Support for remote control operation. Main Features and Functions of the T3DMM4-5 Real 4½ digit (60,000 counts) readings resolution Up to 150 rdgs/s measurement speed True-RMS AC Voltage and AC Current measuring 1 Gb NAND flash size, Mass storage configuration files and data files Built-in cold terminal compensation for thermocouple Standard interface: USB Device, USB Host, LAN DC Voltage: 600 mV ~ 1000 V DC Current: 600 μA ~ 10 A AC Voltage: True-RMS, 600 mV ~ 750 V AC Current: True-RMS,60 mA ~ 10 A 2/4-Wire Resistance: 600 ω ~ 100 Mω Capacitance: 2 nF ~ 10000 μF Continuity Test: Rang e is fixed at 2 kω Diode Test: Adjustable range is 0~4 V. Period Measurement: 2 μs ~ 0.05 s Temperature: Support for TC and RTD sensor Max, Min, Average, Standard Deviation, dBm/dB, Relative Measurement, Pass/Fail Main Features and Functions of the T3DMM5-5 Real 5½ digits readings resolution (240,000 counts) Up to 150 rdgs/s measurement speed True-RMS AC Voltage and AC Current measuring 1 Gb Nand flash size, Mass storage for configuration files and data files Built-in cold terminal compensation for thermocouple temperature measurements Standard interfaces: USB Host, LAN Support remote control operation via SCPI commands. 4.3” TFT-LCD, 480*272 display Built-in front panel accessible help system File management (support for U-disc and local storage ) DC Voltage: 200 mV - 1000 V DC Current: 200 μA - 10 A AC Voltage: True-RMS, 200 mV - 750 V AC Current: True-RMS, 20 mA - 10 A 2/4-Wire Resistance: 200 ω - 100 Mω Capacitance: 2 nF - 10000 μF Continuity Test: Range is fixed at 2 kω Diode Test: Adjustable range is 0 - 4V Frequency Measurement: 20 Hz - 1 MHz Period Measurement: 1 μs - 0.05 s Frequency Measurement: 20 Hz - 1 MHz Period Measurement: 1 μs - 0.05 s Temperature: Support for TC and RTD sensor Main Features and Functions of the T3DMM6-5 4.3” TFT-LCD, 480*272 Real 6½ digits readings resolution (2,200,000 counts) True-RMS AC Voltage and AC Current measuring File management (support for U-disc and local storage) Built-in cold terminal compensation for thermocouple Standard interfaces: USB Device, USB Host, LAN Built-in Hlep system makes information acquisition easier Support remote control operation via SCPI commands. Supports intelligent management system for laboratory based on BS framework and LAN. DC Voltage: 200 mV - 1000 V DC Current: 200 μA - 10 A AC Voltage: True-RMS, 200 mV - 750 V AC Current: True-RMS, 200 μA - 10 A 2/4-Wire Resistance: 200ω - 100 Mω Capacitance: 2 nF - 100 mF Diode Test: Adjustable range is 0 - 4V. Frequency Measurement: 3 Hz - 1 MHz Period Measurement: 1 μs - 333.33 ms Temperature: Support for TC and RTD sensors
Request a Quote Datasheet
Description
Teledyne Test Tools new T3DMM series are dual display digital desktop multimeters that provide a rich and powerful feature set. The design is easy-to-use from the front-panel and computer-based control via USB or LAN. Each model is equipped with a 4.3 inch TFT-LCD true color screen with 480 * 272 resolution for easy viewing. The T3DMM series also features numerical data display, histograms, trend charts, bar charts and statistics, in addition to the built-in arithmetic functions including Measurement statistics. Key Features Available in 4.5 digit (60,000 count), 5.5 digit (240,000 count) and 6.5 digit (2,200,000 count) models. An additional 6.5 digit model is offered with an integrated Scanner card. Math functions include: Max, Min, Average, Standard Deviation, dBm/dB, Relative Measurement, Pass/Fail Histogram, Trend Chart, Bar Meter etc. True RMS AC Voltage and Current Measurements. Support for remote control operation. Main Features and Functions of the T3DMM4-5 Real 4½ digit (60,000 counts) readings resolution Up to 150 rdgs/s measurement speed True-RMS AC Voltage and AC Current measuring 1 Gb NAND flash size, Mass storage configuration files and data files Built-in cold terminal compensation for thermocouple Standard interface: USB Device, USB Host, LAN DC Voltage: 600 mV ~ 1000 V DC Current: 600 μA ~ 10 A AC Voltage: True-RMS, 600 mV ~ 750 V AC Current: True-RMS,60 mA ~ 10 A 2/4-Wire Resistance: 600 ω ~ 100 Mω Capacitance: 2 nF ~ 10000 μF Continuity Test: Rang e is fixed at 2 kω Diode Test: Adjustable range is 0~4 V. Period Measurement: 2 μs ~ 0.05 s Temperature: Support for TC and RTD sensor Max, Min, Average, Standard Deviation, dBm/dB, Relative Measurement, Pass/Fail Main Features and Functions of the T3DMM5-5 Real 5½ digits readings resolution (240,000 counts) Up to 150 rdgs/s measurement speed True-RMS AC Voltage and AC Current measuring 1 Gb Nand flash size, Mass storage for configuration files and data files Built-in cold terminal compensation for thermocouple temperature measurements Standard interfaces: USB Host, LAN Support remote control operation via SCPI commands. 4.3” TFT-LCD, 480*272 display Built-in front panel accessible help system File management (support for U-disc and local storage ) DC Voltage: 200 mV - 1000 V DC Current: 200 μA - 10 A AC Voltage: True-RMS, 200 mV - 750 V AC Current: True-RMS, 20 mA - 10 A 2/4-Wire Resistance: 200 ω - 100 Mω Capacitance: 2 nF - 10000 μF Continuity Test: Range is fixed at 2 kω Diode Test: Adjustable range is 0 - 4V Frequency Measurement: 20 Hz - 1 MHz Period Measurement: 1 μs - 0.05 s Frequency Measurement: 20 Hz - 1 MHz Period Measurement: 1 μs - 0.05 s Temperature: Support for TC and RTD sensor Main Features and Functions of the T3DMM6-5 4.3” TFT-LCD, 480*272 Real 6½ digits readings resolution (2,200,000 counts) True-RMS AC Voltage and AC Current measuring File management (support for U-disc and local storage) Built-in cold terminal compensation for thermocouple Standard interfaces: USB Device, USB Host, LAN Built-in Hlep system makes information acquisition easier Support remote control operation via SCPI commands. Supports intelligent management system for laboratory based on BS framework and LAN. DC Voltage: 200 mV - 1000 V DC Current: 200 μA - 10 A AC Voltage: True-RMS, 200 mV - 750 V AC Current: True-RMS, 200 μA - 10 A 2/4-Wire Resistance: 200ω - 100 Mω Capacitance: 2 nF - 100 mF Diode Test: Adjustable range is 0 - 4V. Frequency Measurement: 3 Hz - 1 MHz Period Measurement: 1 μs - 333.33 ms Temperature: Support for TC and RTD sensors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Display Digital Desktop Multimeter - T3DMM6-5 - Teledyne LeCroy
Chestnut Ridge, NY, USA
Dual Display Digital Desktop Multimeter
T3DMM6-5
Dual Display Digital Desktop Multimeter T3DMM6-5
Teledyne Test Tools new T3DMM series are dual display digital desktop multimeters that provide a rich and powerful feature set. The design is easy-to-use from the front-panel and computer-based control via USB or LAN. Each model is equipped with a 4.3 inch TFT-LCD true color screen with 480 * 272 resolution for easy viewing. The T3DMM series also features numerical data display, histograms, trend charts, bar charts and statistics, in addition to the built-in arithmetic functions including Measurement statistics. Key Features Available in 4.5 digit (60,000 count), 5.5 digit (240,000 count) and 6.5 digit (2,200,000 count) models. An additional 6.5 digit model is offered with an integrated Scanner card. Math functions include: Max, Min, Average, Standard Deviation, dBm/dB, Relative Measurement, Pass/Fail Histogram, Trend Chart, Bar Meter etc. True RMS AC Voltage and Current Measurements. Support for remote control operation. Main Features and Functions of the T3DMM4-5 Real 4½ digit (60,000 counts) readings resolution Up to 150 rdgs/s measurement speed True-RMS AC Voltage and AC Current measuring 1 Gb NAND flash size, Mass storage configuration files and data files Built-in cold terminal compensation for thermocouple Standard interface: USB Device, USB Host, LAN DC Voltage: 600 mV ~ 1000 V DC Current: 600 μA ~ 10 A AC Voltage: True-RMS, 600 mV ~ 750 V AC Current: True-RMS,60 mA ~ 10 A 2/4-Wire Resistance: 600 ω ~ 100 Mω Capacitance: 2 nF ~ 10000 μF Continuity Test: Rang e is fixed at 2 kω Diode Test: Adjustable range is 0~4 V. Period Measurement: 2 μs ~ 0.05 s Temperature: Support for TC and RTD sensor Max, Min, Average, Standard Deviation, dBm/dB, Relative Measurement, Pass/Fail Main Features and Functions of the T3DMM5-5 Real 5½ digits readings resolution (240,000 counts) Up to 150 rdgs/s measurement speed True-RMS AC Voltage and AC Current measuring 1 Gb Nand flash size, Mass storage for configuration files and data files Built-in cold terminal compensation for thermocouple temperature measurements Standard interfaces: USB Host, LAN Support remote control operation via SCPI commands. 4.3” TFT-LCD, 480*272 display Built-in front panel accessible help system File management (support for U-disc and local storage ) DC Voltage: 200 mV - 1000 V DC Current: 200 μA - 10 A AC Voltage: True-RMS, 200 mV - 750 V AC Current: True-RMS, 20 mA - 10 A 2/4-Wire Resistance: 200 ω - 100 Mω Capacitance: 2 nF - 10000 μF Continuity Test: Range is fixed at 2 kω Diode Test: Adjustable range is 0 - 4V Frequency Measurement: 20 Hz - 1 MHz Period Measurement: 1 μs - 0.05 s Frequency Measurement: 20 Hz - 1 MHz Period Measurement: 1 μs - 0.05 s Temperature: Support for TC and RTD sensor Main Features and Functions of the T3DMM6-5 4.3” TFT-LCD, 480*272 Real 6½ digits readings resolution (2,200,000 counts) True-RMS AC Voltage and AC Current measuring File management (support for U-disc and local storage) Built-in cold terminal compensation for thermocouple Standard interfaces: USB Device, USB Host, LAN Built-in Hlep system makes information acquisition easier Support remote control operation via SCPI commands. Supports intelligent management system for laboratory based on BS framework and LAN. DC Voltage: 200 mV - 1000 V DC Current: 200 μA - 10 A AC Voltage: True-RMS, 200 mV - 750 V AC Current: True-RMS, 200 μA - 10 A 2/4-Wire Resistance: 200ω - 100 Mω Capacitance: 2 nF - 100 mF Diode Test: Adjustable range is 0 - 4V. Frequency Measurement: 3 Hz - 1 MHz Period Measurement: 1 μs - 333.33 ms Temperature: Support for TC and RTD sensors

Teledyne Test Tools new T3DMM series are dual display digital desktop multimeters that provide a rich and powerful feature set. The design is easy-to-use from the front-panel and computer-based control via USB or LAN. Each model is equipped with a 4.3 inch TFT-LCD true color screen with 480 * 272 resolution for easy viewing. The T3DMM series also features numerical data display, histograms, trend charts, bar charts and statistics, in addition to the built-in arithmetic functions including Measurement statistics.

Key Features

  • Available in 4.5 digit (60,000 count), 5.5 digit (240,000 count) and 6.5 digit (2,200,000 count) models.
  • An additional 6.5 digit model is offered with an integrated Scanner card.
  • Math functions include: Max, Min, Average, Standard Deviation, dBm/dB, Relative Measurement, Pass/Fail Histogram, Trend Chart, Bar Meter etc.
  • True RMS AC Voltage and Current Measurements.
  • Support for remote control operation.

Main Features and Functions of the T3DMM4-5

  • Real 4½ digit (60,000 counts) readings resolution
  • Up to 150 rdgs/s measurement speed
  • True-RMS AC Voltage and AC Current measuring
  • 1 Gb NAND flash size, Mass storage configuration files and data files
  • Built-in cold terminal compensation for thermocouple
  • Standard interface: USB Device, USB Host, LAN
  • DC Voltage: 600 mV ~ 1000 V
  • DC Current: 600 μA ~ 10 A
  • AC Voltage: True-RMS, 600 mV ~ 750 V
  • AC Current: True-RMS,60 mA ~ 10 A
  • 2/4-Wire Resistance: 600 Ω ~ 100 MΩ
  • Capacitance: 2 nF ~ 10000 μF
  • Continuity Test: Rang e is fixed at 2 kΩ
  • Diode Test: Adjustable range is 0~4 V.
  • Period Measurement: 2 μs ~ 0.05 s
  • Temperature: Support for TC and RTD sensor
  • Max, Min, Average, Standard Deviation, dBm/dB, Relative Measurement, Pass/Fail

Main Features and Functions of the T3DMM5-5

  • Real 5½ digits readings resolution (240,000 counts)
  • Up to 150 rdgs/s measurement speed
  • True-RMS AC Voltage and AC Current measuring
  • 1 Gb Nand flash size, Mass storage for configuration files and data files
  • Built-in cold terminal compensation for thermocouple temperature measurements
  • Standard interfaces: USB Host, LAN
  • Support remote control operation via SCPI commands.
  • 4.3” TFT-LCD, 480*272 display
  • Built-in front panel accessible help system
  • File management (support for U-disc and local storage )
  • DC Voltage: 200 mV - 1000 V
  • DC Current: 200 μA - 10 A
  • AC Voltage: True-RMS, 200 mV - 750 V
  • AC Current: True-RMS, 20 mA - 10 A
  • 2/4-Wire Resistance: 200 Ω - 100 MΩ
  • Capacitance: 2 nF - 10000 μF
  • Continuity Test: Range is fixed at 2 kΩ
  • Diode Test: Adjustable range is 0 - 4V
  • Frequency Measurement: 20 Hz - 1 MHz
  • Period Measurement: 1 μs - 0.05 s
  • Frequency Measurement: 20 Hz - 1 MHz
  • Period Measurement: 1 μs - 0.05 s
  • Temperature: Support for TC and RTD sensor

Main Features and Functions of the T3DMM6-5

  • 4.3” TFT-LCD, 480*272
  • Real 6½ digits readings resolution (2,200,000 counts)
  • True-RMS AC Voltage and AC Current measuring
  • File management (support for U-disc and local storage)
  • Built-in cold terminal compensation for thermocouple
  • Standard interfaces: USB Device, USB Host, LAN
  • Built-in Hlep system makes information acquisition easier
  • Support remote control operation via SCPI commands.
  • Supports intelligent management system for laboratory based on BS framework and LAN.
  • DC Voltage: 200 mV - 1000 V
  • DC Current: 200 μA - 10 A
  • AC Voltage: True-RMS, 200 mV - 750 V
  • AC Current: True-RMS, 200 μA - 10 A
  • 2/4-Wire Resistance: 200Ω - 100 MΩ
  • Capacitance: 2 nF - 100 mF
  • Diode Test: Adjustable range is 0 - 4V.
  • Frequency Measurement: 3 Hz - 1 MHz
  • Period Measurement: 1 μs - 333.33 ms
  • Temperature: Support for TC and RTD sensors
Supplier's Site Datasheet
Multimeters - T3DMM6-5-ND - DigiKey
Thief River Falls, MN, United States
Multimeters
T3DMM6-5-ND
Multimeters T3DMM6-5-ND
Manual True RMS Bench Digital (DMM) Multimeter 6.5 Digit TFT LCD Display Voltage, Current, Resistance, Capacitance, Temperature, Frequency Continuity, Diode Test Function Features Min/Max/Ave

Manual True RMS Bench Digital (DMM) Multimeter 6.5 Digit TFT LCD Display Voltage, Current, Resistance, Capacitance, Temperature, Frequency Continuity, Diode Test Function Features Min/Max/Ave

Buy Now Datasheet
Multimeters - 2020907 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multimeters
2020907
Multimeters 2020907
RSCAL(1954316) Teledyne LeCroy, 6.5 Digi

RSCAL(1954316) Teledyne LeCroy, 6.5 Digi

Supplier's Site
Multimeters - 2020908 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multimeters
2020908
Multimeters 2020908
UKAS(1954316) Teledyne LeCroy, 6.5 Digi

UKAS(1954316) Teledyne LeCroy, 6.5 Digi

Supplier's Site

Technical Specifications

  Teledyne LeCroy DigiKey RS Components, Ltd.
Product Category Digital Multimeters Digital Multimeters Digital Multimeters
Product Number T3DMM6-5 T3DMM6-5-ND 2020907
Product Name Dual Display Digital Desktop Multimeter Multimeters Multimeters
Form Factor Bench top Bench top
Measurement Type AC / DC
Display Digits 6 Digits; Plus a 1/2 digit
Options & Features Data storage/ logging
DC Voltage 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

6 1/2 Digits Dual-Display Digital Multimeters - SDM3065X - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
2 suppliers
Digital Multimeter - PCE-123 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Handheld
Measurement Type DC
Display Digits 5 Digits
View Details
Multimeters - 1233244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Handheld
Measurement Type AC; DC
Special Measurement Types Continuity Check; Diode test
View Details
Digital Multimeter - EMV00018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details