Teledyne Relays Solid State Relays - Industrial Mount ST48D50

Description
Solid State Relays - Industrial Mount 50A 480VAC Zero Cross
Datasheet
Description
Solid State Relays - Industrial Mount 50A 480VAC Zero Cross
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
ST48D50
Solid State Relays - Industrial Mount ST48D50
Solid State Relays - Industrial Mount 50A 480VAC Zero Cross

Solid State Relays - Industrial Mount 50A 480VAC Zero Cross

Buy Now Datasheet
Relay;SSR;Control;Cur-Rtg 50A;Ctrl-V 30AC;Vol-Rtg 600V;Screw;UL;ST Series - 70105538 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Control;Cur-Rtg 50A;Ctrl-V 30AC;Vol-Rtg 600V;Screw;UL;ST Series
70105538
Relay;SSR;Control;Cur-Rtg 50A;Ctrl-V 30AC;Vol-Rtg 600V;Screw;UL;ST Series 70105538
30 VDC Voltage Rating Panel Mounting Solid State Relay Industry standard package Internal MOV (certain models) Control LED (certain models) AC or DC control available Excellent thermal performance Tight zero-cross window for low EMI High immunity to surges Industry Standard Hockey Puck PAckage Control LED on Certain Models Low Zero Cross Level Excellent Thermal Performance

30 VDC Voltage Rating Panel Mounting Solid State Relay

  • Industry standard package
  • Internal MOV (certain models)
  • Control LED (certain models)
  • AC or DC control available
  • Excellent thermal performance
  • Tight zero-cross window for low EMI
  • High immunity to surges
  • Industry Standard Hockey Puck PAckage
  • Control LED on Certain Models
  • Low Zero Cross Level
  • Excellent Thermal Performance
Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Solid State Relays Solid State Relays
Product Number ST48D50 70105538
Product Name Solid State Relays - Industrial Mount Relay;SSR;Control;Cur-Rtg 50A;Ctrl-V 30AC;Vol-Rtg 600V;Screw;UL;ST Series
Application Type General
Approvals UL
Operating Temp -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.10 - MasterINTERFACE - MasterBASIC SSR Relay Interface Module - 391000127073 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, cRUus, ukca, HAZLOC
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
TO-5/.100 Grid Relays - 1-1617569-0 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 18 volts
View Details
4 suppliers
Solid State Interface Relays - 8198966 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details