Teledyne LeCroy Ethernet Protocol Analyzer SierraNet M408

Description
The SierraNet M408 is the most cost effective, advanced and fully integrated 10/40Gbps Ethernet and 16G Fibre Channel data capture and protocol verification systems available for developers and protocol test engineers. The SierraNet M408 supports Ethernet protocol analysis and error injection capabilities in a single platform and provides engineers with 100% recording of all Fibre Channel and Ethernet related traffic at full line rates on all ports while maintaining the link integrity through non-retimed pass-through probe technology. Key Features 1U form-factor with rack mount kits Eight SFP+ FlexPorts, supporting 10Gbps Ethernet and 16G Fibre Channel over optical or copper connections Integrated 40Gbps Ethernet QSFP ports Advanced, multi-state triggering & filtering Pass-through probe technology (not re-timed) Standard 16GB, 32GB or 64GB recording buffers Dynamic memory allocation Extensive Ethernet protocols supported, including FCoE, NVMf, RoCE and iSCSI Multiple trace view formats Seamless WireShark integration USB 3.0 & Gigabit Ethernet Host Interfaces for fast upload and easy management
Datasheet
Description
The SierraNet M408 is the most cost effective, advanced and fully integrated 10/40Gbps Ethernet and 16G Fibre Channel data capture and protocol verification systems available for developers and protocol test engineers. The SierraNet M408 supports Ethernet protocol analysis and error injection capabilities in a single platform and provides engineers with 100% recording of all Fibre Channel and Ethernet related traffic at full line rates on all ports while maintaining the link integrity through non-retimed pass-through probe technology. Key Features 1U form-factor with rack mount kits Eight SFP+ FlexPorts, supporting 10Gbps Ethernet and 16G Fibre Channel over optical or copper connections Integrated 40Gbps Ethernet QSFP ports Advanced, multi-state triggering & filtering Pass-through probe technology (not re-timed) Standard 16GB, 32GB or 64GB recording buffers Dynamic memory allocation Extensive Ethernet protocols supported, including FCoE, NVMf, RoCE and iSCSI Multiple trace view formats Seamless WireShark integration USB 3.0 & Gigabit Ethernet Host Interfaces for fast upload and easy management
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Protocol Analyzer - SierraNet M408 - Teledyne LeCroy
Chestnut Ridge, NY, USA
Ethernet Protocol Analyzer
SierraNet M408
Ethernet Protocol Analyzer SierraNet M408
The SierraNet M408 is the most cost effective, advanced and fully integrated 10/40Gbps Ethernet and 16G Fibre Channel data capture and protocol verification systems available for developers and protocol test engineers. The SierraNet M408 supports Ethernet protocol analysis and error injection capabilities in a single platform and provides engineers with 100% recording of all Fibre Channel and Ethernet related traffic at full line rates on all ports while maintaining the link integrity through non-retimed pass-through probe technology. Key Features 1U form-factor with rack mount kits Eight SFP+ FlexPorts, supporting 10Gbps Ethernet and 16G Fibre Channel over optical or copper connections Integrated 40Gbps Ethernet QSFP ports Advanced, multi-state triggering & filtering Pass-through probe technology (not re-timed) Standard 16GB, 32GB or 64GB recording buffers Dynamic memory allocation Extensive Ethernet protocols supported, including FCoE, NVMf, RoCE and iSCSI Multiple trace view formats Seamless WireShark integration USB 3.0 & Gigabit Ethernet Host Interfaces for fast upload and easy management

The SierraNet M408 is the most cost effective, advanced and fully integrated 10/40Gbps Ethernet and 16G Fibre Channel data capture and protocol verification systems available for developers and protocol test engineers. The SierraNet M408 supports Ethernet protocol analysis and error injection capabilities in a single platform and provides engineers with 100% recording of all Fibre Channel and Ethernet related traffic at full line rates on all ports while maintaining the link integrity through non-retimed pass-through probe technology.

Key Features

  • 1U form-factor with rack mount kits
  • Eight SFP+ FlexPorts, supporting 10Gbps Ethernet and 16G Fibre Channel over optical or copper connections
  • Integrated 40Gbps Ethernet QSFP ports
  • Advanced, multi-state triggering & filtering
  • Pass-through probe technology (not re-timed)
  • Standard 16GB, 32GB or 64GB recording buffers
  • Dynamic memory allocation
  • Extensive Ethernet protocols supported, including FCoE, NVMf, RoCE and iSCSI
  • Multiple trace view formats
  • Seamless WireShark integration
  • USB 3.0 & Gigabit Ethernet Host Interfaces for fast upload and easy management
Supplier's Site Datasheet

Technical Specifications

  Teledyne LeCroy
Product Category Network Test Equipment
Product Number SierraNet M408
Product Name Ethernet Protocol Analyzer
Equipment Type Protocol Analyzer
Network Protocol 10 Base-T Ethernet; Fibre Channel
Number of Ports 18
Unlock Full Specs
to access all available technical data

Similar Products

Mesh Network Emulator, 8-Port, 0.6 - 7.2 GHz, 95 dB, 2U, SMA - ZTMN-0895C-S - Mini-Circuits
Specs
Network Protocol supporting SSH, HTTP & Telnet protocols
Number of Ports 8
Port Type USB
View Details
Profibus Diagnostic & Troubleshooting Device -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Equipment Type Protocol Analyzer
View Details
Network Testers - 142774 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Network Cable tester; Multimedia Cable Tester Kit
Port Type RJ-45; RJ45
Standards and Certifications RoHS
View Details
MAPS™ MAP Emulator - XX694 - GL Communications, Inc.
GL Communications, Inc.
Specs
Network Protocol MAP
View Details