Teledyne LeCroy Ethernet Protocol Analyzer SierraNet M328

Description
The SierraNet M328 system provides users with traffic capture, data analysis, protocol verification and introduces error injection capabilities for 25/50/100Gbp/s Ethernet and legacy (1,2,4,8G) and current (16/32G) Fibre Channel LAN, SAN, NAS and other high-speed fabric applications. Available with eight SFP28 FlexPorts™ for maximum configuration and utility, the SierraNet M328 offers world-class protocol analysis capabilities with an easy to use, customizable hardware & software interface, large capture buffers, and the most advanced triggering and filtering capabilities in the industry. Key Features 1U form-factor with rack mount kits Eight SFP28 FlexPorts, supporting 10/25/40/50/100Gbps Ethernet and 1/2/4/8/16/32G Fibre Channel over optical or copper connections Advanced, multi-state triggering & filtering Comprehensive, multi-condition Error Injection and Traffic Jamming capabilities Standard 64GB or 128G recording buffers Dynamic memory allocation Extensive Ethernet and Fibre Channel protocols supported, including FCoE, NVMoF, RoCE and iSCSI Multiple trace view formats Seamless WireShark integration USB 3.0 & Gigabit Ethernet Host Interfaces for fast upload and easy management
Datasheet
Description
The SierraNet M328 system provides users with traffic capture, data analysis, protocol verification and introduces error injection capabilities for 25/50/100Gbp/s Ethernet and legacy (1,2,4,8G) and current (16/32G) Fibre Channel LAN, SAN, NAS and other high-speed fabric applications. Available with eight SFP28 FlexPorts™ for maximum configuration and utility, the SierraNet M328 offers world-class protocol analysis capabilities with an easy to use, customizable hardware & software interface, large capture buffers, and the most advanced triggering and filtering capabilities in the industry. Key Features 1U form-factor with rack mount kits Eight SFP28 FlexPorts, supporting 10/25/40/50/100Gbps Ethernet and 1/2/4/8/16/32G Fibre Channel over optical or copper connections Advanced, multi-state triggering & filtering Comprehensive, multi-condition Error Injection and Traffic Jamming capabilities Standard 64GB or 128G recording buffers Dynamic memory allocation Extensive Ethernet and Fibre Channel protocols supported, including FCoE, NVMoF, RoCE and iSCSI Multiple trace view formats Seamless WireShark integration USB 3.0 & Gigabit Ethernet Host Interfaces for fast upload and easy management
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Protocol Analyzer - SierraNet M328 - Teledyne LeCroy
Chestnut Ridge, NY, USA
Ethernet Protocol Analyzer
SierraNet M328
Ethernet Protocol Analyzer SierraNet M328
The SierraNet M328 system provides users with traffic capture, data analysis, protocol verification and introduces error injection capabilities for 25/50/100Gbp/s Ethernet and legacy (1,2,4,8G) and current (16/32G) Fibre Channel LAN, SAN, NAS and other high-speed fabric applications. Available with eight SFP28 FlexPorts™ for maximum configuration and utility, the SierraNet M328 offers world-class protocol analysis capabilities with an easy to use, customizable hardware & software interface, large capture buffers, and the most advanced triggering and filtering capabilities in the industry. Key Features 1U form-factor with rack mount kits Eight SFP28 FlexPorts, supporting 10/25/40/50/100Gbps Ethernet and 1/2/4/8/16/32G Fibre Channel over optical or copper connections Advanced, multi-state triggering & filtering Comprehensive, multi-condition Error Injection and Traffic Jamming capabilities Standard 64GB or 128G recording buffers Dynamic memory allocation Extensive Ethernet and Fibre Channel protocols supported, including FCoE, NVMoF, RoCE and iSCSI Multiple trace view formats Seamless WireShark integration USB 3.0 & Gigabit Ethernet Host Interfaces for fast upload and easy management

The SierraNet M328 system provides users with traffic capture, data analysis, protocol verification and introduces error injection capabilities for 25/50/100Gbp/s Ethernet and legacy (1,2,4,8G) and current (16/32G) Fibre Channel LAN, SAN, NAS and other high-speed fabric applications. Available with eight SFP28 FlexPorts™ for maximum configuration and utility, the SierraNet M328 offers world-class protocol analysis capabilities with an easy to use, customizable hardware & software interface, large capture buffers, and the most advanced triggering and filtering capabilities in the industry.

Key Features

  • 1U form-factor with rack mount kits
  • Eight SFP28 FlexPorts, supporting 10/25/40/50/100Gbps Ethernet and 1/2/4/8/16/32G Fibre Channel over optical or copper connections
  • Advanced, multi-state triggering & filtering
  • Comprehensive, multi-condition Error Injection and Traffic Jamming capabilities
  • Standard 64GB or 128G recording buffers
  • Dynamic memory allocation
  • Extensive Ethernet and Fibre Channel protocols supported, including FCoE, NVMoF, RoCE and iSCSI
  • Multiple trace view formats
  • Seamless WireShark integration
  • USB 3.0 & Gigabit Ethernet Host Interfaces for fast upload and easy management
Supplier's Site Datasheet

Technical Specifications

  Teledyne LeCroy
Product Category Network Test Equipment
Product Number SierraNet M328
Product Name Ethernet Protocol Analyzer
Equipment Type Protocol Analyzer
Network Protocol 10 Base-T Ethernet; Fibre Channel
Number of Ports 18
Unlock Full Specs
to access all available technical data

Similar Products

Network Testers - 468567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type USB; USB Type C, USB Type-A, RP-SMA External Antenna
Standards and Certifications RoHS
View Details
Mesh Network Emulator, 16-Port, 30 - 3000 MHz, 90 dB, 5U, SMA - ZTMN-1695A-S - Mini-Circuits
Specs
Network Protocol supporting SSH, HTTP & Telnet protocols
Number of Ports 16
Port Type USB
View Details
Analyzer IE -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Equipment Type Protocol Analyzer
View Details
Network Testers - 1968376 - RS Components, Ltd.
Greenlee Textron, Inc.
Specs
Equipment Type Network tester
Port Type Utp
Standards and Certifications RoHS
View Details