Teledyne LeCroy Ethernet Protocol Analyzer SierraNet M168

Description
The SierraNet M168 system provides 10Gbps Ethernet and 16G Fibre Channel data capture and protocol verification for developers & protocol test engineers in LAN, SAN, other Ethernet and Fibre Channel applications. Available with eight SFP+ FlexPortsTM for 10Gbps Ethernet and 16G Fibre Channel, the SierraNet offers world-class protocol analysis capabilities with an easy to use, customizable hardware & software interface, large capture buffers, and the most advanced triggering and filtering capabilities in the industry. Key Features 1U form-factor with rack mount kits Eight SFP+ FlexPorts, supporting 10Gbps Ethernet and 16G Fibre Channel over optical or copper connections Advanced, multi-state triggering & filtering Pass-through probe technology (not re-timed) Standard 16GB or 32GB recording buffers Dynamic memory allocation Extensive Ethernet protocols supported, including FCoE, NVMf, RoCE and iSCSI Seamless WireShark integration USB 3.0 & Gigabit Ethernet Host Interfaces for fast upload and easy management
Datasheet
Description
The SierraNet M168 system provides 10Gbps Ethernet and 16G Fibre Channel data capture and protocol verification for developers & protocol test engineers in LAN, SAN, other Ethernet and Fibre Channel applications. Available with eight SFP+ FlexPortsTM for 10Gbps Ethernet and 16G Fibre Channel, the SierraNet offers world-class protocol analysis capabilities with an easy to use, customizable hardware & software interface, large capture buffers, and the most advanced triggering and filtering capabilities in the industry. Key Features 1U form-factor with rack mount kits Eight SFP+ FlexPorts, supporting 10Gbps Ethernet and 16G Fibre Channel over optical or copper connections Advanced, multi-state triggering & filtering Pass-through probe technology (not re-timed) Standard 16GB or 32GB recording buffers Dynamic memory allocation Extensive Ethernet protocols supported, including FCoE, NVMf, RoCE and iSCSI Seamless WireShark integration USB 3.0 & Gigabit Ethernet Host Interfaces for fast upload and easy management
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Protocol Analyzer - SierraNet M168 - Teledyne LeCroy
Chestnut Ridge, NY, USA
Ethernet Protocol Analyzer
SierraNet M168
Ethernet Protocol Analyzer SierraNet M168
The SierraNet M168 system provides 10Gbps Ethernet and 16G Fibre Channel data capture and protocol verification for developers & protocol test engineers in LAN, SAN, other Ethernet and Fibre Channel applications. Available with eight SFP+ FlexPortsTM for 10Gbps Ethernet and 16G Fibre Channel, the SierraNet offers world-class protocol analysis capabilities with an easy to use, customizable hardware & software interface, large capture buffers, and the most advanced triggering and filtering capabilities in the industry. Key Features 1U form-factor with rack mount kits Eight SFP+ FlexPorts, supporting 10Gbps Ethernet and 16G Fibre Channel over optical or copper connections Advanced, multi-state triggering & filtering Pass-through probe technology (not re-timed) Standard 16GB or 32GB recording buffers Dynamic memory allocation Extensive Ethernet protocols supported, including FCoE, NVMf, RoCE and iSCSI Seamless WireShark integration USB 3.0 & Gigabit Ethernet Host Interfaces for fast upload and easy management

The SierraNet M168 system provides 10Gbps Ethernet and 16G Fibre Channel data capture and protocol verification for developers & protocol test engineers in LAN, SAN, other Ethernet and Fibre Channel applications. Available with eight SFP+ FlexPortsTM for 10Gbps Ethernet and 16G Fibre Channel, the SierraNet offers world-class protocol analysis capabilities with an easy to use, customizable hardware & software interface, large capture buffers, and the most advanced triggering and filtering capabilities in the industry.

Key Features

  • 1U form-factor with rack mount kits
  • Eight SFP+ FlexPorts, supporting 10Gbps Ethernet and 16G Fibre Channel over optical or copper connections
  • Advanced, multi-state triggering & filtering
  • Pass-through probe technology (not re-timed)
  • Standard 16GB or 32GB recording buffers
  • Dynamic memory allocation
  • Extensive Ethernet protocols supported, including FCoE, NVMf, RoCE and iSCSI
  • Seamless WireShark integration
  • USB 3.0 & Gigabit Ethernet Host Interfaces for fast upload and easy management
Supplier's Site Datasheet

Technical Specifications

  Teledyne LeCroy
Product Category Network Test Equipment
Product Number SierraNet M168
Product Name Ethernet Protocol Analyzer
Equipment Type Protocol Analyzer
Network Protocol 10 Base-T Ethernet; Fibre Channel
Number of Ports 18
Unlock Full Specs
to access all available technical data

Similar Products

Mesh Network Emulator, 12-Port, 30 MHz - 2.5 GHz, 95 dB / 1W, 5U, N-type - ZTMN-1295A-N - Mini-Circuits
Specs
Network Protocol supporting SSH, HTTP & Telnet protocols
Number of Ports 12
Port Type USB
View Details
PROFIBUS Diagnostics Suite -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Equipment Type Protocol Analyzer
View Details
Network Testers - 142775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ-45; RJ45, RJ12, RJ11
Standards and Certifications RoHS
View Details