Leveraging LeCroy's extensive expertise in high-speed serial data analysis, the Sierra M122A provides the most accurate capture, display and analysis of both SAS and SATA protocol at data rates up to 12 Gb/s. This multifunction validation platform is available with an integrated traffic generator capable of host and device emulation. The error injection option allows stress testing at the system and component level. Combining best-in-class hardware capabilities with comprehensive analysis features, the Sierra M122A is the easy choice for SAS/SATA protocol test.
Flexible, Cost Effective 12G Protocol Test System
Based on the highly regarded Sierra M124A validation system, the M122A offers the same high fidelity probe design in a lower-cost configuration. With two recording channels, the M122A can monitor dual port SAS targets during failover testing. Cascade multiple Sierra M122A systems (up to 8) for monitoring traffic between 4-port expander devices. The Sierra M122A can be upgraded with traffic generation (Trainer) or error injection (InFusion) capabilities allowing this single platform to address both debug and verification tasks.
| Teledyne LeCroy | |
|---|---|
| Product Category | Network Test Equipment |
| Product Number | Sierra M122A |
| Product Name | SAS 3.0 and SATA 3.0 Protocol Analyzer |
| Equipment Type | Protocol Analyzer |
| Network Protocol | SAS, SATA |
| Number of Ports | 11 |