Teledyne Relays Solid State Relays - Industrial Mount SH24R50

Description
Solid State Relays - Industrial Mount 12-275 Vac 50A RANDOM
Description
Solid State Relays - Industrial Mount 12-275 Vac 50A RANDOM
Datasheet
Datasheet Summary
Powered by GS/AI

The SH24R50 is a solid-state relay in the HIPpak series, designed for random-turn-on control of resistive loads up to 50A at 12-275 Vac. It features a 3-32 Vdc input, with input current ranging from 10 to 13 mA and reverse voltage protection up to 32 V. The relay meets EN60947-4-3 and EN60950/VDE0805 standards for reinforced insulation, and complies with IEC/EN61000-4-4 and IEC/EN61000-4-5 for conducted immunity and surge with 2 kV Criterion A. It has a peak clamping voltage of 600 Vpeak, an on-state voltage drop of 0.9 V, and a junction-to-case thermal resistance of 0.45 °C/W. The unit is mounted in a housing measuring 82.0 mm x 43.2 mm x 46.0 mm, weighs 80 g, and includes IP20 touch-proof flaps and a control LED.

Datasheet Summary
Powered by GS/AI

The SH24R50 is a solid-state relay in the HIPpak series, designed for random-turn-on control of resistive loads up to 50A at 12-275 Vac. It features a 3-32 Vdc input, with input current ranging from 10 to 13 mA and reverse voltage protection up to 32 V. The relay meets EN60947-4-3 and EN60950/VDE0805 standards for reinforced insulation, and complies with IEC/EN61000-4-4 and IEC/EN61000-4-5 for conducted immunity and surge with 2 kV Criterion A. It has a peak clamping voltage of 600 Vpeak, an on-state voltage drop of 0.9 V, and a junction-to-case thermal resistance of 0.45 °C/W. The unit is mounted in a housing measuring 82.0 mm x 43.2 mm x 46.0 mm, weighs 80 g, and includes IP20 touch-proof flaps and a control LED.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
SH24R50
Solid State Relays - Industrial Mount SH24R50
Solid State Relays - Industrial Mount 12-275 Vac 50A RANDOM

Solid State Relays - Industrial Mount 12-275 Vac 50A RANDOM

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Solid State Relays
Product Number SH24R50
Product Name Solid State Relays - Industrial Mount
Operating Temp -40 to 176 F (-40 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting Through Hole
Switch Configuration FormC
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
Type 39.30 - MasterINTERFACE – MasterPLUS SSR Relay Interface Module - 393070609024 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Solid State Interface Relays - 9186976 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0100 amps
View Details